EN
  • EN
  • DE

D4GS-N4R

Part No D4GS-N4R
Manufacturer Omron
Catalog Interlock Switches
Description INTERLOCK NON-LOCKING 3PST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Non-Locking
Circuit 3PST-NC
Current Rating (Amps) 750mA (AC)
Voltage Rating 240VAC
Holding Force 6kgf
Actuator Type Panel Disconnect
Termination Style Cable Leads
Features Cable Length 1m
Operating Temperature -30°C ~ 70°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CCC, CE, cULus, TUV;5;9;7;10;8;3;4;2;1;1920;600260;2170;1864;3667;601864;966;1722;5730;480;1885;5055;2540;3777;23;236;1110;2046;277;1882;3473;5452;818;0;87972;94242;63447;51844;1246;59679;93104;58169;59004;59482;80418;93297;93296;93298;37683;16078;16060;37685;34633;53151;58133;37686;16080;54787;86614;1051;42198;121317;4187;44681;15988;44686;44722;15863;63163;63165;74028;120838;73989;67764;63168;60927;62897;60930;125490;60934;60929;60937;60938;61919;60953;60923;60954;93106;121213;55055;114845;114846;122139;122136;122138;122134;59680;122137;122135;59681;131116;59682;59683;124679;33463;14603;65755;63706;93103;75601;23560;93105;44729;44730;100563;79094;13586;124681;25158;69811;31440;125395;125396;117377;43769;43770;43768;112590;76745;76727;76726;76722;84647;76724;76723;84648;84649;76738;106851;126842;126843;126844;126845;126846;126841;1293;124955;13854;15853;63411;8782;86607;93101;52956;53783;53785;124538;125486;61989;54799;54802;52953;104328;110111;53755;53769;53753;53750;121338;121339;93102;101486;101367;101730;101731;101729;102064;102065;102066;102060;102061;102366;102367;102368;102062;102168;102369;102370;102063;102371;102169;102372;3743;62;61;3;17;0;2;1;1;354868;358576;508811;370910;380383;469502;509741;509742;508810;508809;415814;509252;695761;697599;202504;202506;477621;202508;202509;202510;202511;202512;202513;202514;202516;202518;202520;202521;202522;202523;202524;202525;818433;228235;228237;228238;228240;228241;228242;508759;818434;228244;249099;249101;818436;267213;818435;1;340494;340497;340500;340501;340502;340509;340513;340515;340516;340517;340518;340519;405967;406589;406606;73566;257321;287298;68835;68839;68840;100307;140421;156932;156937;156938;164431;182282;192958;192959;213260;213261;236749;236750;255855;277417;698342;738596;119756;818437;119768;119769;741863;55050;698343;55052;167603;167608;167609;131537;131541;131542;201609;201613;201614;201615;799304;201617;201619;201620;227197;719480;227204;227205;823736;247722;247731;232869;266267;266271;266272;698344;266275;266278;266280;72454;72458;698870;72467;72469;72471;1;155263;155267;155274;155281;716767;184660;238781;257678;257680;278197;69696;69699;69702;77495;508188;78980;84330;84334;634983;84348;738594;84355;85867;85869;508185;799954;508184;150744;150750;508818;150753;153598;737092;153603;508187;157312;157319;157343;818438;157346;219853;1;112736;117023;138800;155183;155274;155281;508813;69687;77055;77495;78969;78980;84330;508812;147967;150722;150744;1;244933;258078;288077;508779;692711;168143;508783;508786;508787;508794;508780;818882;508795;508791;508792;508796;508781;509743;508793;508782;508789;508785;508775;794407;508776;508777;508778;508784;508788;794408;794409;508790;1;1;314781;366637;508757;383633;401884;1;324521;325197;508217;698351;333006;508216;508806;508808;508807;508805;400555;406540;421432;80907;1;316877;325212;325220;325223;325226;348001;369973;371450;508774;371461;371466;407869;408108;508773;508772;508771;415814;120627;202209;227964;248761;266906;280992;294501;305205;73830;92330;97011;103245;108255;116225;143306;149204;154834;158914;167460;508798;819859;508801;508800;508799;508797;815086;1;294501;73830;80120;87303;92330;97011;103245;112425;116225;143306;149204;158914;165565;184251;186302;188552;194613;214933;222116;508804;508803;508802;819860;815087;1;63195;508767;1;350103;508765;508769;369969;370060;692710;508764;508762;370211;698345;508761;508760;370687;385738;385758;385768;508768;508766;212425;212532;212571;212605;181551;181560;181569;156393;156400;156422;156425;156428;156430;156434;156439;156449;156454;139395;139399;139409;139423;66985;66990;66995;67031;235
Ultra Librarian 3D Model Ultra Librarian D4GS-N4R CAD Model

Description

NULL

You May Also Be Interested in

Omron
INTERLOCK RFID SOLENOID RELEASE
Need more? Email Us
Omron
INTERLOCK SOLENOID LOCKING 4PST
Need more? Email Us
Omron
INTERLOCK SOLENOID LOCKING 4PST
Need more? Email Us
Omron
INTERLOCK SOLENOID RELEASE 4PST
Need more? Email Us
Omron
INTERLOCK SOLENOID RELEASE 4PST
Need more? Email Us
Omron
INTERLOCK SOLENOID LOCKING 4PST
Need more? Email Us
Omron
INTERLOCK HINGE DPST
Need more? Email Us
Omron
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Omron
INTERLOCK MAGNETIC 3PST
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess