EN
  • EN
  • DE

DTSM-61R-V-T/R

Part No DTSM-61R-V-T/R
Manufacturer Diptronics
Catalog Switches
Description Tactile Switches Surface Mounting Type 6*6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Illuminated Non-Illuminated
Mounting Style SMD/SMT
Mounting Direction Straight
Stem Height 0.8 mm
Actuator Rectangular
Switch Function OFF - (ON)
Operating Force 260 gf
Current Rating 50 mA
Voltage Rating DC 12 VDC
Ground Terminal No
Contact Form SPST
Termination Style Gull Wing Lead
Color Red
Cap Color Red
Length 6 mm
Width 6 mm
Height 4.3 mm
Series DTSM
Life 100000 Cycle
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Contact Plating Silver
Product Tactile Switches
Type Basic Switch
Brand Diptronics
Travel 0.25 mm
Maximum Operating Temperature + 70 C
Minimum Operating Temperature - 25 C
Product Type Tactile Switches
Standard Pack Qty 1000
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian DTSM-61R-V-T/R CAD Model

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4090
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Lowest to $10.1886
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Lowest to $19.0909
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $5.2249
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.5821
C&K Components
SWITCH ROCKER SPDT 7.5A 125V
Lowest to $13.0909
C&K Components
SWITCH ROTARY 3POS 2.5A 125V
Need more? Email Us
Omron
SWITCH DETECT SPST-NO 0.001A 5V
Lowest to $1.6363

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1044 $50.1120
1,170+ $0.0857 $100.2690
1,810+ $0.0830 $150.2300
2,495+ $0.0803 $200.3485
3,220+ $0.0777 $250.1940
4,315+ $0.0696 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,110 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess