EN
  • EN
  • DE

B3F-3150

Part No B3F-3150
Manufacturer Omron
Catalog Switches
Description Tactile Switches R/A 6X6 6.15mm BTN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Illuminated Non-Illuminated
Mounting Style Through Hole
Mounting Direction Right Angle
Stem Height 6.15 mm
Actuator Rectangular
Switch Function OFF - (ON)
Operating Force 1 N
Current Rating 50 mA
Voltage Rating DC 24 VDC
Ground Terminal No
Contact Form SPST
Termination Style Solder Pin
Color White
Length 6.25 mm
Width 7.3 mm
Height 7.4 mm
Series B3F
Life 1000000 Cycle
Brand Omron Electronics
Maximum Operating Temperature + 70 C
Minimum Operating Temperature - 25 C
Product Type Tactile Switches
Standard Pack Qty 1000
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian B3F-3150 CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROTARY 3POS 2.5A 125V
Need more? Email Us
Nidec Copal Electronics
SWITCH SLIDE SPDTX2 0.1A 6V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Wurth Electronics Inc
SWITCH ROTARY DIP HEX 0.15A 24V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE SPDT 6A 125V
Lowest to $9.5318
Nidec Copal Electronics
SWITCH TOGGLE SPDT 50MA 48V
Lowest to $6.8182
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.7273
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Lowest to $0.7130

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3536 $51.2720
345+ $0.2901 $100.0845
535+ $0.2811 $150.3885
740+ $0.2720 $201.2800
955+ $0.2629 $251.0695
1,275+ $0.2357 $300.5175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess