Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Programmable (PLC, PAC)
Manufacturer Omron Automation and Safety
Packaging Box
Expandable 40 Modules (3 Racks) Max
Display Type No Display
Communications Ethernet, USB, Option Cards Available
Memory Size 64K Words
Mounting DIN Rail
Features Battery Backup
Temperature Range - Operating 0°C ~ 55°C
Software CX-One
Approval Agency CE, cULus, Lloyd, NK
Weight 0.419 lb (190.06 g)
Base Product Number CJ2M-CP
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8537.10.9160
Other Part Number CJ2M-CPU32-ND,CJ2MCPU32,Z7919
Standard Package 1
Win Source Part Number 1335066-CJ2M-CPU32
Ultra Librarian 3D Model Ultra Librarian CJ2M-CPU32 CAD Model

Description

The CJ2M-CPU32 is a programmable controller manufactured by Omron Automation and Safety.

  • Memory Size: 64K words
  • Weight: 0.419 lb (190.06 g)
  • Battery Backup: Yes
  • Mounting Type: DIN Rail
  • Communication Options: Ethernet and USB
  • Expansion: Up to 40 modules (3 racks) max
  • Operating Temperature: 0°C to 55°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Omron
CONTROL LOGIC EIP 10K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
ECAD model for CJ2M-CPU32
Omron
CONTROL LOGIC 36 IN 24 OUT 24V
Need more? Email Us
ECAD model for CPM2A-60CDT1-D
Omron
CONTROL LOG 12 IN 8 OUT 100-240V
Need more? Email Us
ECAD model for CPM1A-20CDR-A-V1
Omron
CONTROL LOGIC CPU 64K PROG / Programmable Logic Controller (PLC) Backplane
Need more? Email Us
ECAD model for CS1G-CPU43H
Omron
CONTROL LOGIC 18 IN 12 OUT 24V
Need more? Email Us
ECAD model for CP1L-EM30DT-D
Omron
CONTROL LOGIC ISA BOARD C200PC
Need more? Email Us
ECAD model for C200PC-ISA13-SRM-E
Omron
PLC CNTRL 24 I/O 6 AXIS PNP
Need more? Email Us
ECAD model for NX1P2-9024DT1
Omron
CONTROL LOGIC RS232 5K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
ECAD model for CJ2M-CPU11
Omron
CONTROL LOGIC 24 IN 16 OUT 24V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Need more? Email Us
ECAD model for CP1H-X40DT-D

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention