EN
  • EN
  • DE

CM-S4

Part No CM-S4
Manufacturer Omron
Catalog Sensors, Transducers Accessories
Description CM-S4 CONTRL(24VAC/DC) 1N/O+1N/C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Controller
For Use With/Related Products CM Series
Ultra Librarian 3D Model Ultra Librarian CM-S4 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
CABLE 3POS
Need more? Email Us
Xsens a Movella brand
USB CABLE MTI 10/100 SERIES
Need more? Email Us
Phoenix Contact
VALVE CONN 3POS TYPE A 1 LED
Need more? Email Us
Omron
PMS CONNECTOR WITH 3M CABLE
Need more? Email Us
Standex-Meder Electronics
MAGNET FLOAT MS06/2-PP CYL 30MM
Need more? Email Us
Telemecanique Sensors
ACCESSORY FOR XX6, 90 FIXING BRA
Need more? Email Us
Sensirion AG
LG01 ELECTRICAL AND FLUID CONNEC
Need more? Email Us
Honeywell
BEAM DEFLECTOR FOR ULTRASONIC
Need more? Email Us
Omron
L-BRACKET TALL HORIZONT FOR E3T
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess