EN
  • EN
  • DE

K4EBE304EB-EGCG

Part No K4EBE304EB-EGCG
Manufacturer Samsung
Catalog DDR
Description LPDDR3-2133 1Gx32 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943053-K4EBE304EB-EGCG
Series *
Ultra Librarian 3D Model Ultra Librarian K4EBE304EB-EGCG CAD Model

Description

The Samsung K4EBE304EB-EGCG is a DDR4 SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip. It's designed for high-speed data transfer and is commonly used in various devices requiring efficient memory operations, such as computers, servers, and other electronic devices.

Applications

  • Desktop PCs
  • Laptops
  • Servers
  • Workstations
  • Gaming PCs

Features

  • High-speed data transfer rates
  • Low voltage operation
  • High memory density
  • Improved power efficiency
  • Enhanced reliability

Benefits

  • Improves system performance and responsiveness
  • Reduces overall power consumption
  • Allows for greater memory capacity
  • Ensures stable and reliable operation
  • Reduces the risk of data corruption

Additional Details

The K4EBE304EB-EGCG conforms to the DDR4 standards, ensuring compatibility with a wide range of systems. It typically operates at a specified voltage and frequency as defined by the DDR4 specifications. The chip features internal registers and control logic to manage memory operations efficiently. Proper thermal management is important to maintain stable performance, especially under heavy workloads. Its architecture is designed for high bandwidth and low latency, enabling faster data access and processing. The specific density and speed of the chip are important factors to consider when selecting it for a particular application. It is an essential component in modern computing systems, contributing to improved performance and efficiency.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9130 $67.8260
4+ $27.8261 $111.3044
6+ $26.9565 $161.7390
8+ $26.0870 $208.6960
10+ $25.2174 $252.1740
14+ $22.6087 $316.5218
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess