Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Power Supply Module
For Use With/Related Products C1000H, C2000H Series
Ultra Librarian 3D Model Ultra Librarian C1000H-APS01 CAD Model

Description

NULL

You May Also Be Interested in

Omron
OUTPUT MODULE 32 SOLID STATE / Output Module DIN Rail
Need more? Email Us
ECAD model for CP1W-32ET
Omron
OUTPUT MODULE 16 SOLID STATE / Output Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-OD211
Omron
POWER SUPPLY MODULE 24V
Need more? Email Us
ECAD model for NJ-PD3001
Omron
OUTPUT MODULE 64 SOLID STATE / Output Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-OD261
Omron
OUTPUT MODULE 2 ANALOG / Output Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-DA021
Omron
I/O MODULE 12 DIGITAL 8 SOLID ST / Input, Output (I/O) Module DIN Rail
Need more? Email Us
ECAD model for CP1W-20EDT
Omron
POWER SUPPLY MODULE 100-240V / Power Supply Module DIN Rail 100 ~ 240VAC
Need more? Email Us
ECAD model for CJ1W-PA202
Omron
OUTPUT MODULE 8 ANALOG / Output Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-DA08C
Omron
TEMP CONTROL MOD 4 ANALOG 4 SS / Temperature Control Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-TC101

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention