EN
  • EN
  • DE

SKRBAGE010

Part No SKRBAGE010
Manufacturer ALPS Electric
Catalog Tactile Switches
Description Switch Tactile N.O. SPST Flush Round Button J-Bend 0.05A 12VDC 1.1N SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Contact Current Rating 50 mA
Current Rating 50 mA
Depth 4.8 mm
Illumination Type Illuminated
Lead Free Yes
Length 4.8 mm
Max Current Rating 50 mA
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 12 V
Min Operating Temperature -30 °C
Mount Surface Mount
Operating Force 1.1 N
Orientation Straight
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination J-Bend
Throw Configuration SPST
Voltage Rating (DC) 12 V
Win Source Part Number 960764-SKRBAGE010
Categories Tactile Switches
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKRBAGE010 CAD Model

Description

The SKRBAGE010 is a tactile switch manufactured by ALPS Electric. Tactile switches are electromechanical switches that provide tactile feedback to the user when pressed, indicating that the switch has been activated. They are commonly used in a wide variety of electronic devices for user input.

Applications:

  • Consumer Electronics: Used in remote controls, smartphones, tablets, and other consumer devices for button inputs.
  • Automotive Electronics: Integrated into car dashboards, steering wheel controls, and other automotive interfaces.
  • Industrial Equipment: Employed in control panels, machinery interfaces, and other industrial applications.
  • Medical Devices: Used in medical equipment for user input and control.
  • Gaming Devices: Found in game controllers, consoles, and other gaming peripherals.

Features:

  • Tactile Feedback: Provides a distinct click sensation to the user when pressed.
  • Surface Mount Technology (SMT): Designed for easy integration into PCB assemblies.
  • Compact Size: Small footprint for space-constrained applications.
  • High Reliability: Designed for long-term durability and consistent performance.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved User Experience: Tactile feedback enhances the user experience by providing clear confirmation of button presses.
  • Easy Integration: Surface mount design allows for easy integration into automated assembly lines.
  • Reliable Operation: Designed for long-term reliability and consistent performance.
  • Compact Design: Small size allows for use in a wide range of applications.
  • Durable Construction: Withstands repeated use and harsh environmental conditions.

Additional Details:

The SKRBAGE010 has specific electrical characteristics such as contact resistance, operating force, and travel. Lifetime specifications indicate the number of cycles the switch can reliably operate. Exact specifications can be found in the ALPS Electric datasheet for this part number. These parameters are crucial in determining suitability for different application requirements. Considerations should be made for operating temperature, humidity, and applied force when designing with this switch. The datasheet should be consulted for comprehensive electrical and mechanical characteristics.

You May Also Be Interested in

Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 5mm 6mm x 6mm Surface Mount
Lowest to $0.0184
C&K Components
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W
Lowest to $0.6695
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996
C&K Components
PTS645SL43SMTR92 LFS C&K Tactile Switches 6 mm Tact Switches datasheet, inventory, & pricing.
Need more? Email Us
Diptronics
Tactile Switch SPST 1.5mm 5.2mm x 5.2mm Surface Mount
Lowest to $0.1310
Zhejiang Bozhong Electric Co., Ltd.
3×4×2.0mm SMD tactile switch with approx. 3.9×3.0mm footprint, dual metal domes, flat terminals, and 260gf operating force
Lowest to $0.0418
Diptronics
TJE-533-Q-T/R Diptronics Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 datasheet, inventory, & pricing.
Lowest to $0.0961
Alps Alpine
SKSNLME010 Alps Alpine Tactile Switches TACT Switch 6.23.0mm Side Push Mid-mount Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.0100
C&K Components
NANOT240BP C&K Tactile Switches datasheet, inventory, & pricing.
Lowest to $0.8324

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0630 $50.0850
1,935+ $0.0517 $100.0395
2,995+ $0.0501 $150.0495
4,125+ $0.0485 $200.0625
5,345+ $0.0468 $250.1460
7,145+ $0.0420 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,208 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess