Products specifications Report Issue?

Category Switches - Accessories
Mfr Omron
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1002412-A3SA-4103
Ultra Librarian 3D Model Ultra Librarian A3SA-4103 CAD Model

Description

The A3SA-4103 is a switch accessory manufactured by Omron, designed to enhance the functionality and usability of Omron switches. Specifically designed for use with certain series of Omron switches, it serves to provide a more convenient and ergonomic interface for operators.

Applications

  • Control panels in industrial machinery
  • Operator interfaces for manufacturing equipment
  • Emergency stop buttons on production lines
  • Various switch-based control systems in automation
  • HMI (Human Machine Interface) devices

Features

  • Protective Guard: Typically includes a protective guard to prevent accidental activation of the switch.
  • Enhanced Ergonomics: Designed for comfortable and easy operation, reducing operator fatigue.
  • Durable Construction: Made from robust materials to withstand harsh industrial environments.
  • Easy Installation: Simple to install on compatible Omron switches without requiring specialized tools.
  • Clear Indication: Often features clear markings or indicators for easy identification of switch status.

Benefits

  • Accidental Activation Prevention: The protective guard minimizes the risk of unintended switch operation.
  • Improved Operator Comfort: Ergonomic design reduces strain and improves operator efficiency.
  • Increased Switch Lifespan: Protection from physical damage prolongs the life of the switch.
  • Reduced Downtime: Reliable performance ensures continuous operation and minimizes downtime.
  • Enhanced Safety: Clear switch status indication contributes to a safer working environment.

This accessory is often constructed from durable plastics or metals to withstand the rigors of industrial use. The dimensions are specifically tailored to fit the compatible Omron switch models. The A3SA-4103 provides a practical solution for improving the safety and usability of switch-based control systems in a variety of industrial applications.

You May Also Be Interested in

Electroswitch
DIAL PLATE 1-11 DIGIT 1.87\
Need more? Email Us
ECAD model for P118
Schneider Electric
HARMONY XB4, LED BULB, BA 9S, WH
Need more? Email Us
ECAD model for DL1CJ0241
Telemecanique Sensors
LIMIT SWITCH HEAD, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZC2JE62
NKK Switches
SW KEY TUBULAR HIGH SECURITY #22
Need more? Email Us
ECAD model for AT4152-022
Telemecanique Sensors
LIMIT SWITCH HEAD, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZCKD05
NKK Switches
LED 4 ELEMENT AMB 12V T-1 BI-PIN
Need more? Email Us
ECAD model for AT627D12
Telemecanique Sensors
LIMIT SWITCH HEAD, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZCKE64
Grayhill Inc.
PANEL GASKET 12 KEY UNDER PANEL
Need more? Email Us
ECAD model for 88M2001-2
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
ECAD model for RK-400R (5.3mm, RED)

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention