Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.4 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 21 ns
Current - Reverse Leakage @ Vr 25 µA @ 600 V
Mounting Type Surface Mount
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package D3Pak
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT15DQ60
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 57746-APT15DQ60SG
Ultra Librarian 3D Model Ultra Librarian APT15DQ60SG CAD Model

Description

The APT15DQ60SG is a state-of-the-art silicon carbide (SiC) Schottky diode from Microchip Technology, designed to offer superior performance in high-frequency and high-temperature applications. This diode is an ideal choice for power supply designers and engineers looking to enhance efficiency, reliability, and thermal management in their systems.

Key Features:

  • High Blocking Voltage: With a blocking voltage of 600V, the APT15DQ60SG can safely handle high voltage operations, making it suitable for a wide range of power applications.
  • Low Forward Voltage Drop: The diode's low forward voltage drop reduces conduction losses, which translates into improved system efficiency and lower operating temperatures.
  • Zero Reverse Recovery Time: The absence of reverse recovery time in this SiC Schottky diode minimizes switching losses and reduces the risk of electromagnetic interference (EMI) in high-speed switching applications.
  • High-Temperature Operation: The APT15DQ60SG is capable of operating at junction temperatures up to 175°C, ensuring stable performance even under extreme thermal conditions.
  • Enhanced Durability: Silicon carbide material provides a robust diode structure that is resistant to thermal stress, ensuring a longer lifespan and consistent performance.

Applications:

The versatility of the APT15DQ60SG allows it to be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • High-frequency inverters
  • Electric vehicle (EV) charging stations

Why Choose APT15DQ60SG?

Opting for the APT15DQ60SG from Microchip Technology means selecting a diode that brings together efficiency, robustness, and high-temperature performance. This diode is engineered to reduce system losses, improve power density, and provide reliable operation in demanding environments. Whether you're developing power conversion systems or looking to upgrade existing designs, the APT15DQ60SG presents an excellent solution to meet your high-performance requirements.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention