Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 140MHz Center
Bandwidth 8MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.826" L x 0.472" W (20.98mm x 11.99mm)
Height (Max) 0.220" (5.59mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 713804-BPF-B140N+
Ultra Librarian 3D Model Ultra Librarian BPF-B140N+ CAD Model

Description

The 713804-BPF-B140N+ is an RF filter used in electronic devices.

  • Type: Filters - RF Filters
  • Frequency: 140MHz center
  • Bandwidth: 8MHz
  • Filter Type: Band Pass
  • Height: 0.220" (5.59mm)
  • Package: 6-SMD, No Lead
  • Mounting: Surface Mount
  • Standard Package: 500 pcs
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
RF FILTER LOW PASS 770MHZ 12VQFN
Need more? Email Us
ECAD model for XLF-551+
Mini-Circuits
LUMPED LC HPF, 54 - 1000 MHZ
Need more? Email Us
ECAD model for SXHP-48+
Walsin Technology Corporation
FILTER LOWPASS CERAMIC 2.4GHZ
Need more? Email Us
ECAD model for RFLPF1005040A1T
Mini-Circuits
RF FILTER LOW PASS 370MHZ 12VQFN
Lowest to $23.3262
ECAD model for XLF-221+
Abracon LLC
RF FILTER BAND PASS 2.45GHZ 0402
Lowest to $0.6067
ECAD model for ADFC15-2450.00-A-T
Crystek Corporation
RF FILTER LOW PASS 900MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0900
Mini-Circuits
RF FILTER BAND PASS 440MHZ 8SMD / 440MHz Center Frequency Band Pass RF Filter (Radio Frequency) 60MHz Bandwidth 8-SMD, No Lead
Lowest to $38.2721
ECAD model for RBP-440+
TDK Corporation
RF FILTER HIGH PASS 2.45GHZ 0603
Lowest to $0.1244
ECAD model for DEA162400HT-8053A1
Mini-Circuits
RF FILTER 8.2 DB 8TFDFN / Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Lowest to $10.3963
ECAD model for EQY-8-63+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $191.0104 $191.0104
2+ $184.6433 $369.2866
3+ $165.5420 $496.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,300 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention