Products specifications Report Issue?

Max Operating Temperature 50 °C
Min Operating Temperature -10 °C
Ratings IP40
RoHS Compliant
Termination Solder
Win Source Part Number 1085290-A3PJ5014
Categories OEM Parts(A-B)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3PJ5014 CAD Model

Description

The Omron 1085290-A3PJ5014 is a solder termination product with a rating of IP40.

  • Termination Type: Solder
  • IP Rating: IP40
  • Category: OEM Parts(A-B)
  • Alternative Parts (cross-reference): A3PJ5014A3P-J5014 and A3PJ-5014
  • Supply and Demand Status: Short
  • RoHS Compliant: Yes
  • Operating Temperature Range: -10°C to 50°C

You May Also Be Interested in

Banner Engineering Corporation
Need more? Email Us
ECAD model for A25S-GGHL 0313
Kemet
Cap Aluminum Lytic 24000uF 350V 20% (90 X 220mm) Screw Terminal 0.012 Ohm 30000mA 20000h 85C T/R
Need more? Email Us
ECAD model for A390UW243M350A
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 2 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ECAD model for A1253WR-2P
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A3952SB-T
Coilcraft
Need more? Email Us
ECAD model for A02TK
Infineon Technologies
Need more? Email Us
ECAD model for A2C11572
Cypress Semiconductor Corp
A2C00016642 A(spansion)
Need more? Email Us
ECAD model for A2C00016642 A(SPANSION)
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for A22NZ-BPA-UAA
Amic
Need more? Email Us
ECAD model for A29L160TV-70/A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention