EN
  • EN
  • DE

A2C00016642 A(SPANSION)

Part No A2C00016642 A(SPANSION)
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (A - B)
Description A2C00016642 A(spansion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969589-A2C00016642 A(SPANSION)
Categories OEM Parts(A-B)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A2C00016642 A(SPANSION) CAD Model

Description

The A2C00016642 A(SPANSION) is a microcontroller unit (MCU) manufactured by Cypress Semiconductor Corp, likely based on Spansion's Flash memory technology before Cypress acquired Spansion. This MCU is designed for embedded applications, offering a blend of processing power, memory, and peripheral interfaces suitable for controlling various electronic systems.

Applications

  • Automotive control systems: Such as engine management, transmission control, and body electronics.
  • Industrial automation: Including programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer electronics: For devices like home appliances, audio equipment, and gaming consoles.
  • Medical devices: Such as portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Aerospace applications: In flight control systems, navigation equipment, and data acquisition units.

Features

  • High-performance CPU core: Provides efficient processing for real-time control and data manipulation.
  • Integrated Flash memory: Offers non-volatile storage for program code and data, enabling quick boot-up and reliable operation.
  • SRAM: Provides fast data access for time-critical operations.
  • Peripheral interfaces: Such as UART, SPI, I2C, and CAN, facilitating communication with other devices and sensors.
  • Analog-to-digital converters (ADCs): Allow the MCU to interface with analog sensors and signals.
  • Timers and counters: Enable precise timing and control of external events.
  • Power management features: Optimize power consumption for battery-powered applications.
  • Security features: May include hardware encryption and secure boot to protect against unauthorized access and tampering.

Benefits

  • Improved system performance: The high-performance CPU and fast memory enable efficient execution of complex algorithms.
  • Reduced system cost: Integration of memory and peripherals reduces the need for external components.
  • Enhanced system reliability: Robust design and error correction mechanisms ensure reliable operation in harsh environments.
  • Faster time-to-market: Development tools and software libraries simplify application development and reduce development time.
  • Increased design flexibility: Configurable peripherals and memory options allow designers to tailor the MCU to specific application requirements.

Additional Details

The A2C00016642 A(SPANSION) MCU is typically available in various package options, such as QFP, BGA, and LQFP. The operating voltage range is typically 3.3V or 5V. Detailed technical specifications, including memory size, clock frequency, and peripheral capabilities, can be found in the product datasheet.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess