EN
  • EN
  • DE

A390UW243M350A

Part No A390UW243M350A
Manufacturer Kemet
Catalog OEM Parts (A - B)
Description Cap Aluminum Lytic 24000uF 350V 20% (90 X 220mm) Screw Terminal 0.012 Ohm 30000mA 20000h 85C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8532220085, 8532220085
Win Source Part Number 962726-A390UW243M350A
Categories OEM Parts(A-B)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A390UW243M350A CAD Model

Description

The A390UW243M350A is a surface-mount aluminum electrolytic capacitor manufactured by Kemet. It is characterized by its relatively high capacitance and voltage rating, making it suitable for filtering and energy storage applications in various electronic circuits. The 'A390' likely represents a specific series designation within Kemet's aluminum electrolytic capacitor line, and the remainder of the part number specifies its electrical characteristics and physical dimensions.

Applications:

  • Power supply filtering and smoothing.
  • Energy storage in DC-DC converters.
  • Bypass and decoupling in electronic circuits.
  • Audio equipment for signal coupling and filtering.
  • Industrial control systems requiring reliable filtering.

Features:

  • High Capacitance: Provides significant capacitance value for filtering and energy storage.
  • Surface Mount Design: Enables automated assembly and compact board layout.
  • Aluminum Electrolytic Construction: Offers a balance of performance, cost, and size.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Long Life Expectancy: Designed for long-term reliability in demanding applications.
  • High Ripple Current Capability: Can handle significant ripple current without degradation.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Effective Filtering: Reduces noise and ripple in power supplies and other circuits.
  • Compact Design: Surface-mount package saves board space compared to through-hole components.
  • Reliable Performance: Proven aluminum electrolytic technology ensures reliable operation.
  • Cost-Effective Solution: Offers a good balance of performance and cost for filtering and energy storage.
  • Easy Assembly: Surface-mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

Based on the part number, A390UW243M350A, it's likely this capacitor has a capacitance of 24000 uF (243) and a voltage rating of 35V (350). The 'M' likely indicates the capacitance tolerance (e.g., ±20%). The operating temperature range is typically -40°C to +85°C or +105°C, depending on the specific series. Aluminum electrolytic capacitors have a limited lifespan, which is specified in hours at a given temperature and ripple current. Consult the datasheet for detailed electrical characteristics, dimensions, ripple current ratings, and life expectancy information.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Generic
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess