EN
  • EN
  • DE

A22NK-3RM-01DA-P220

Part No A22NK-3RM-01DA-P220
Manufacturer Omron
Catalog Keylock Switches
Description SWITCH KEYLCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Operating Temperature -;5;9;7;10;8;3;4;2;1;1528;2057;679;2170;600428;708;108;602346;1835;966;141;1948;5730;136;480;1885;600259;3746;5055;18;5346;23;3453;563;360;568;236;602277;1110;1715;68;4008;3473;1743;2299;2132;600350;450;5452;818;0;22234;49214;7461;10690;93419;48961;17489;13383;68421;14793;1019;400;6824;48949;13663;75563;75421;75324;75564;1012;64044;5476;36862;1462;13846;13847;107201;50553;31603;48929;63102;120780;104330;32868;120797;97191;2002;8773;15071;119747;61797;1049;110042;104255;104129;104256;104131;79089;79091;257;8621;1292;116366;98084;13844;76541;2003;69010;1999;14162;13661;13427;7366;95782;61796;51733;112589;54;6706;74467;10205;5422;21553;108708;75483;13849;60083;43755;93418;1293;13850;13851;13660;13854;5156;9185;13662;13852;1444;5041;65946;63066;1288;2210;13855;13853;62;61;3;804;1;17;0;4;1;202406;202416;202504;202514;202518;202525;228170;228180;228235;228244;228246;249047;267153;267211;789950;721221;294832;1;340379;340386;340397;340406;340464;340489;340494;340500;340502;340508;340509;405641;405652;405659;405707;405720;405731;405770;405796;405801;405804;405967;406576;406589;406606;1;2;3;4;5;6;7;8;9;10;11;12;1;376965;376967;376968;783248;789953;376969;789954;376970;783249;376971;376972;791935;376975;376976;783250;783251;376977;783275;381660;789960;789962;381663;381664;381667;381665;787728;783254;783255;381666;381669;381670;381672;783257;783260;783263;381671;382041;382042;382044;382054;382055;789966;792007;783264;783265;783267;791936;382056;789967;789968;792008;783268;783269;783271;783272;382058;382059;382061;428373;783273;787797;787798;783274;382050;382062;382064;382065;382066;382068;382069;382070;1;380410;380500;402131;68839;68840;140418;140420;156937;25157;236749;236750;255854;119756;119768;55049;167603;639767;167607;167608;167609;131539;201609;201614;201615;201619;227197;227200;227204;227205;247717;247719;247720;247722;247724;247726;247730;247731;266267;266275;266278;769191;72454;72469;72470;72471;86837;102532;142054;142062;183499;237750;256611;273617;85598;111460;1;20 V;28 V;35 V;42 V;50 V;110 V;115 V;120 V;125 V;230 V;240 V;250 V;400 V;500 V;600 V;12 V;14 V;20 V;24 V;28 V;30 V;32 V;35 V;36 V;42 V;50 V;110 V;125 V;230 V;250 V;500 V;1;347880;347940;347946;397991;416526;416527;40003;40005;40006;40007;40236;40517;121967;169505;169691;229328;1;312745;328696;328697;364480;364481;364482;396934;181474;195531;212387;212419;217028;217041;220956;220988;220991;255431;285921;298917;83430;114249;1;1;319471;322862;323230;333917;333922;793461;350796;350797;402831;402832;402836;689621;1;350796;350801;383396;402831;412237;1;383652;383775;411897;411921;1;333006;384842;384850;391482;391496;400555;405010;405023;792133;405098;406540;409132;421432;1;330019;330020;330026;330027;330029;330042;330048;330049;330050;330055;330056;433276;330057;330059;330060;768395;330063;330064;330073;330076;330077;330080;330081;330082;330083;330092;787599;330105;330108;330110;330115;330158;394148;787600;819861;394369;394413;788122;406875;406900;406901;406905;1;314189;314209;314222;342084;344604;359893;359915;359951;359957;359979;359997;360008;360065;363691;381739;389943;390057;639768;212561;212585;212617;192638;181555;181571;156425;156428;156430;156439;156454;139388;139395;139399;139404;139409;139428;114056;66985;38945;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian A22NK-3RM-01DA-P220 CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 250V
Need more? Email Us
EAO
SWITCH KEYLK 2POS DPST 100MA 42V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 2POS SPST 6A 120V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS 4PST 5A 250V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 3POS DPST 6A 120V
Need more? Email Us
C&K Components
SWITCH KEYLK 4POS SP4T 0.4VA 20V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess