EN
  • EN
  • DE

LM4864LD/NOPB

Part No LM4864LD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .725W AB 10WSON / Audio Amp Speaker 1-CH Mono 0.725W Class-AB 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 725mW x 1 @ 8 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-WSON (3x3)
Package 10-WFDFN Exposed Pad
Win Source Part Number 779245-LM4864LD/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4864
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4864LD/NOPB CAD Model

Description

The LM4864LD/NOPB is a versatile audio amplifier integrated circuit developed by Texas Instruments, designed to deliver high-quality sound amplification with minimal external components. This efficient device is a perfect solution for portable and space-constrained applications due to its small footprint and low power consumption.

Featuring a dual 675 mW audio amplifier, the LM4864LD/NOPB can operate at a supply voltage range of 2.0V to 5.5V, making it highly adaptable to various power environments. Its efficiency is further enhanced by a unique "pop & click" noise suppression circuit, which eliminates unwanted noises during power-up and shutdown transitions, ensuring a clear and crisp audio experience.

The LM4864LD/NOPB incorporates a bridge-tied load (BTL) configuration that allows it to drive speakers directly, thus eliminating the need for coupling capacitors on the output. This feature not only saves on component count but also conserves board space, which is crucial in compact designs like mobile phones, portable media players, and laptop computers.

Boasting a low THD+N (Total Harmonic Distortion plus Noise) of 1% (typical) at 1kHz, the amplifier maintains the integrity of the audio signal, providing a high-fidelity sound that is both pleasant and accurate to the ear. Additionally, the LM4864LD/NOPB is equipped with an externally controlled, low-power consumption shutdown mode, which significantly extends the battery life of the end product.

The device comes in an easy-to-solder, surface-mount LLP package, and the NOPB designation indicates that it is part of Texas Instruments' commitment to environmentally friendly manufacturing, standing for "No Lead (Pb) / RoHS compliant." This makes the LM4864LD/NOPB not only a technically sound choice but also an environmentally responsible one.

Whether you're designing a new audio system or upgrading an existing one, the LM4864LD/NOPB from Texas Instruments provides a reliable and high-quality audio amplification solution that will meet the demands of a wide range of audio applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess