Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Coil Voltage 24VDC
Contact Form 6PST-3NO/3NC (3 Form A, 3 Form B)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 125VDC - Max
Termination Style Screw Terminal
Release Time 10 ms
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian 44532-2030 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
RELAY SAFETY SPST X 4 6A 24V
Need more? Email Us
ECAD model for 2963802
TE Connectivity
General Purpose Relays | RELAY SAFETY 4PST 8A 12V
Lowest to $42.7837
ECAD model for SR4M4012
TE Connectivity
RELAY SAFETY DPDT 6A 110V
Need more? Email Us
ECAD model for V23047-A1110-A501
Panasonic
RELAY SAFETY 4PST 6A 24V
Lowest to $39.6759
ECAD model for SFS3-L-DC24V
TE Connectivity
General Purpose Relays | RELAY SAFETY 6PST 8A 24V
Lowest to $76.6560
ECAD model for SR6A6K24
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
ECAD model for 2963763
Phoenix Contact
RELAY SAFETY DPST 5A 24V
Need more? Email Us
ECAD model for 2986957
TE Connectivity
RELAY SAFETY 6PST 8A 110V
Need more? Email Us
ECAD model for V23050-A1110-A551
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
Need more? Email Us
ECAD model for 2963776

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention