EN
  • EN
  • DE

405890021

Part No 405890021
Manufacturer Omron
Catalog Machine Safety - Laser Scanners
Description SP1 SAFETY LASER SCANNER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Protection Range 3m
Warning Range 10m
Number of Outputs and Type 4 - Safety (2), Warning (1), Auxiliary (1)
Sensing Angle 270°
Detection Capability 30mm, 40mm, 50mm, 70mm
Number of Monitor Fields 70
Response Time 80ms
Safety Category Category 3, PLd, SIL2
Operating Temperature -10°C ~ 50°C
Features EtherNet/IP
Ultra Librarian 3D Model Ultra Librarian 405890021 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SAFETY LASER SCANNER
Need more? Email Us
Omron
SAFETY LASER SCANNER
Need more? Email Us
Omron
SAFETY LASER SCANNER
Need more? Email Us
Omron
SAFETY LASER SCANNER
Need more? Email Us
Omron
SAFETY LASER SCANNER
Need more? Email Us
Omron
SAFETY LASER SCANNER
Need more? Email Us
Omron
SAFETY LASER SCANNER
Need more? Email Us
Omron
SAFETY LASER SCANNER
Need more? Email Us
Omron
SAFETY LASER SCANNER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess