STMicroelectronics NAND01GR3B2CZF5 Overview
The NAND01GR3B2CZF5 is a high-performance NAND Flash memory chip from the reputable semiconductor manufacturer, STMicroelectronics. This memory device is designed to provide a reliable storage solution for a wide range of applications, from consumer electronics to industrial systems.
Key Features
- Memory Capacity: The NAND01GR3B2CZF5 offers a generous 1 Gbit of storage, allowing for ample space to store firmware, boot code, or user data.
- Technology: Utilizing NAND Flash technology, it provides fast read and write operations, high-density storage, and non-volatile memory retention, ensuring data is preserved without power.
- Page Size: With a page size of 2,112 bytes, this device is optimized for efficient data management and quick access to stored information.
- Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, making it compatible with a variety of low-power applications and systems.
- Package: The NAND01GR3B2CZF5 is available in a fine-pitch, TSOP48 package, which is suitable for PCBs with space constraints while still allowing for easy integration into a system design.
- Endurance: This NAND Flash memory chip is built to last, with a high endurance rating that ensures a long operational lifespan even under frequent write cycles.
Applications
The NAND01GR3B2CZF5 is versatile and can be used in a variety of applications, including:
- Embedded systems
- Consumer electronics such as digital cameras, MP3 players, and smart TVs
- Industrial automation and control systems
- Networking and telecommunication equipment
- Automotive applications
Reliability and Support
STMicroelectronics is known for its commitment to quality and reliability. The NAND01GR3B2CZF5 is no exception, backed by rigorous testing and validation to meet the stringent requirements of various industries. Additionally, STMicroelectronics provides comprehensive technical support and documentation, ensuring that designers and engineers can effectively integrate this NAND Flash memory into their projects.