EN
  • EN
  • DE

SM89516AC25JP

Part No SM89516AC25JP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327306-SM89516AC25JP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM89516AC25JP CAD Model

Description

The SM89516AC25JP is a variant of the SM89516A series of 8-bit microcontrollers from SyncMOS, based on the 8051 architecture. It features a 25 MHz clock speed ('C25') and a larger on-chip Flash memory (implied by '516A', but size requires datasheet confirmation). The 'JP' suffix likely indicates a specific package type, possibly a plastic package (e.g., Plastic DIP) suitable for general-purpose applications. It's designed for embedded control applications needing more program memory than the base 8051 variants.

Applications:

  • Complex embedded systems
  • Advanced industrial automation
  • Sophisticated consumer products
  • Data logging applications
  • Networked devices

Features:

  • 8-bit 8051-compatible CPU
  • 25 MHz clock speed
  • Larger on-chip Flash memory (Size to be determined from datasheet)
  • RAM (amount depends on specific model - datasheet needed)
  • Timers/Counters
  • UART serial communication interface
  • Parallel I/O ports
  • Interrupt system

Benefits:

  • Suitable for more demanding embedded control
  • Ease of programming with standard 8051 tools
  • Larger Flash for more complex applications
  • Adaptable I/O for versatile interfacing
  • Flash memory allows for convenient updates
  • Efficient power consumption for battery operation

Additional Details:

The SM89516AC25JP addresses applications requiring larger program storage compared to standard 8051 derivatives. The on-chip Flash enables field firmware upgrades. The integrated timers/counters facilitate precise timing and event management. The UART serial port provides communication capabilities for connecting to other devices. The parallel I/O ports offer flexible interfacing with sensors and actuators. It is likely internally provided with a pull-up resistor within each of the I/O ports. Datasheet review will allow for more accurate descriptions.

The device typically operates from a 5V supply. Low-power modes are probably available to extend battery life. The 'JP' package likely denotes a standard plastic package for cost-effectiveness.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1920 $119.2000
150+ $1.1550 $173.2500
210+ $1.1180 $234.7800
270+ $1.0799 $291.5730
360+ $0.9690 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess