EN
  • EN
  • DE

M74HC148M1R

Part No M74HC148M1R
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description 8-Line To 3-Line Priority Encoders 16-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Number of Input Lines 8
Number of Inputs 8
Number of Output Lines 3
Number of Outputs 3
Number of Pins 16
Propagation Delay 26 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1040298-M74HC148M1R
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC148M1R CAD Model

Description

STMicroelectronics M74HC148M1R 8-to-3 Line Priority Encoder

The M74HC148M1R from STMicroelectronics is a high-speed CMOS 8-to-3 line priority encoder designed to address the needs of system designers looking for a device capable of encoding eight input lines to three output lines. The inputs and outputs are fully compatible with standard CMOS, NMOS, and TTL logic levels, making this encoder a versatile choice for interfacing with various digital systems.

This encoder features eight active-low inputs and provides an active-low output, ensuring that the highest-order input line with a low level is encoded to the output lines. The priority encoding ensures that if two or more inputs are simultaneously active, the input with the highest priority is represented on the output. The priority is determined by the input line number, with input I0 having the highest priority and I7 the lowest.

The M74HC148M1R is equipped with an additional active-low enable input (EI) which, when held low, forces the encoder to function normally. If EI is held high, all outputs remain high, effectively disabling the encoding function. This feature allows for the expansion of the encoder to handle more inputs or to inhibit the encoding operation without powering down the device.

As part of the high-speed CMOS family, this encoder benefits from the low power dissipation characteristics inherent to the technology. It operates over a broad voltage range from 2V to 6V and provides standard outputs which can drive up to 10 LSTTL loads. This makes the M74HC148M1R a suitable choice for battery-operated and portable applications where power efficiency is critical.

The device is offered in a small outline package (SOP), specifically in an SO-16 package type, making it a compact solution for space-constrained applications. It is also characterized by its robustness, with ESD protection and latch-up immunity, ensuring reliable operation even in harsh electrical environments.

Whether used in microprocessor systems, computer control systems, or signal routing applications, the M74HC148M1R from STMicroelectronics stands out as a dependable and efficient solution for priority encoding needs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess