EN
  • EN
  • DE

3Z4S-LE ML-1214

Part No 3Z4S-LE ML-1214
Manufacturer Omron
Catalog Machine Vision - Lens
Description LENS WIDE ANGLE F1.4 C-MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Wide Angle
Focal Length 12.0mm
Focal Ratio F1.4
Compatible Sensor Size (Max) 1/2"
Field of View 21.9° x 29°
Working Distance 300mm (Min)
Filter Size M27 x P0.5
Diameter 30.0mm Dia
Length 34.5mm
Mounting Type C-Mount
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE ML-1214 CAD Model

Description

NULL

You May Also Be Interested in

Omron
LENS WIDE ANGLE F1.4 C-MOUNT
Need more? Email Us
Omron
MACHINE VISION CCTV LENS
Need more? Email Us
Omron
MEGA PIXEL CCTV LENS
Need more? Email Us
Omron
16MM C-MOUNT LENS
Need more? Email Us
Omron
HI-RES LENS 16MM FH 2M/4M
Need more? Email Us
Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us
Omron
1.5X EXTENDER TUBE
Need more? Email Us
Omron
SHOCK RESIST 50MM FNO-5.6 LENS
Need more? Email Us
Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess