EN
  • EN
  • DE

3Z4S-LE SV-0614V

Part No 3Z4S-LE SV-0614V
Manufacturer Omron
Catalog Machine Vision - Lens
Description LENS WIDE ANGLE C-MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Wide Angle
Focal Length 6.0mm
Compatible Sensor Size (Max) 1/3"
Field of View 42.3° x 54.6°
Working Distance 200mm (Min)
Filter Size M27 x P0.5
Diameter 29.0mm Dia
Length 30.0mm
Mounting Type C-Mount
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE SV-0614V CAD Model

Description

NULL

You May Also Be Interested in

Omron
MACHINE VISION CCTV LENS
Need more? Email Us
Omron
HI-RES LENS 16MM FH 2M/4M
Need more? Email Us
Omron
TELECENTRIC 0_3X - 0_5X - 1_1
Need more? Email Us
Omron
LENS ACCESSORY
Need more? Email Us
Omron
LENS STANDARD C-MOUNT / Standard Lens 2/3" C-Mount
Need more? Email Us
Omron
TELECENTRIC 0_5X - 0_75X -1_1
Need more? Email Us
Omron
LENS MACRO ADJ 118WD 13.2FOV
Need more? Email Us
Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us
Omron
SHOCK RESIST 50MM FNO-2 LENS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess