EN
  • EN
  • DE
  • IT

3G3DVD41850061

Part No 3G3DVD41850061
Manufacturer Omron
Catalog Custom Parts (0 - A)
Description 480VAC 25HP 34A IP55 Dsc Lds
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1119143-3G3DVD41850061
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3G3DVD41850061 CAD Model

Description

The Omron 3G3DVD41850061 is a AC Servo Drive. It is part of Omron's Accurax G5-series servo systems, which are known for their precision and performance in motion control applications.

Applications

  • Robotics: Used in robotic arms and automated systems requiring precise motion control.
  • Packaging Machinery: Integrated into packaging equipment for accurate and repeatable movements.
  • Material Handling: Employed in conveyor systems and automated storage and retrieval systems (AS/RS).
  • Printing Machines: Utilized for precise control of printing rollers and other moving components.
  • Machine Tools: Used in CNC machines and other machine tools for accurate positioning and cutting.

Features

  • Advanced Control Algorithms: Employs sophisticated algorithms for high-precision motion control.
  • Real-time Autotuning: Automatically adjusts parameters for optimal performance.
  • Built-in Position, Speed, and Torque Control Modes: Offers versatile control options for various applications.
  • Network Communication: Supports EtherCAT communication for seamless integration with other automation components.
  • Compact Design: Saves space in control panels and equipment.
  • Safety Functions: Incorporates safety features such as Safe Torque Off (STO).

Benefits

  • Improved Accuracy: Enables precise and repeatable motion control, leading to higher product quality.
  • Increased Throughput: Optimizes machine performance, resulting in faster cycle times and greater productivity.
  • Reduced Downtime: Real-time autotuning minimizes the need for manual adjustments, reducing downtime.
  • Enhanced Flexibility: Versatile control modes and network communication allow for easy integration into various systems.
  • Simplified Setup: User-friendly software tools simplify configuration and programming.
  • Improved Safety: Built-in safety functions protect personnel and equipment.

Additional Details

The 3G3DVD41850061 servo drive is designed to work with Omron servo motors. It supports a wide range of motor sizes and feedback options. The drive includes features like vibration suppression and disturbance rejection to ensure smooth and stable operation. It also has built-in monitoring and diagnostics functions to help troubleshoot issues quickly. Its EtherCAT connectivity allows for high-speed, deterministic communication with other devices in the automation system. The drive is typically configured using Omron's Sysmac Studio software. The voltage input is likely 200-240VAC, single or three phase and the output will vary based on the connected motor. It’s crucial to consult the Omron documentation for detailed specifications and connection diagrams to ensure correct installation and operation.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
TE Connectivity
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess