Products specifications Report Issue?

Category Sensors, TransducersPressure Sensors, Transducers
Manufacturer Omron Electronics Inc-EMC Div
Series 2SMPP
Packaging Tube
Part Status Active
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 5.37PSI (37kPa)
Output Type Analog Voltage
Output 0 mV ~ 31 mV
Accuracy ±0.8%
Port Size Male - 0.1" (2.59mm) Tube
Port Style Barbless
Termination Style Gull Wing
Maximum Pressure 7.69PSI (53kPa)
Operating Temperature 0°C ~ 50°C
Mounting Type Surface Mount
Package / Case 6-SMD Module
Base Product Number 2SMPP
Ultra Librarian 3D Model Ultra Librarian 2SMPP-02 CAD Model

You May Also Be Interested in

Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $2.0160
ECAD model for 1212080070
Molex, LLC
TYPE A 2P BLK NBR GASKET
Need more? Email Us
ECAD model for 1212010003
Honeywell
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for HOA1882-012
ON Semiconductor
IMAGE SENSOR CMOS IBGA80
Lowest to $15.2727
ECAD model for AR0230ATSC00XUEA0-DPBR
Honeywell
SENSOR 250PSIC M5 .212V
Need more? Email Us
ECAD model for 24PCGFH6G
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $3.3601
ECAD model for HPP845E131R1
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
ECAD model for 10142048-20
Sharp Microelectronics
MOD DUST SENSOR 5PIN QFN
Lowest to $7.5920
ECAD model for GP2Y1023AU0F
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
ECAD model for 10142048-00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7287 $52.2018
33+ $3.0595 $100.9635
51+ $2.9639 $151.1589
70+ $2.8683 $200.7810
91+ $2.7726 $252.3066
121+ $2.4858 $300.7818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention