EN
  • EN
  • DE

ACS733KLATR-20AB-T

Part No ACS733KLATR-20AB-T
Manufacturer Allegro MicroSystems, LLC
Catalog Sensors, Transducers
Description AUTOMOTIVE GRADE HIGH BANDWIDTH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersCurrent Sensors
Mfr Allegro MicroSystems
Packaging Tape & Reel (TR)
Part Status Active
For Measuring DC
Sensor Type Hall Effect, Differential
Current - Sensing 20A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 66mV/A
Frequency DC ~ 1MHz
Linearity ±1%
Accuracy ±4.5%
Voltage - Supply 3.14V ~ 3.46V
Response Time 700ns
Current - Supply (Max) 35mA
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian ACS733KLATR-20AB-T CAD Model

You May Also Be Interested in

Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
Maxim Integrated
MICROPOWER TEMPERATURE SWITCH
Lowest to $2.3283
Broadcom Limited
SENSOR OPTICAL FIB OPTIC POINT
Need more? Email Us
TE Connectivity
TMR SENSOR SW OMNI Z-AXIS 2UA
Lowest to $2.7273
Honeywell
SENSOR 0.18PSID 0.08" 12BIT 8DIP
Lowest to $82.9090
TE Connectivity
HTU31V I.C 31V RH/T ANALOG R400
Lowest to $16.3637
Honeywell
SENSOR 15PSIA 0.08" 12BIT 8SMT
Lowest to $68.1818

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5285 $54.3420
27+ $3.7157 $100.3239
42+ $3.5996 $151.1832
58+ $3.4835 $202.0430
75+ $3.3674 $252.5550
100+ $3.0190 $301.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess