EN
  • EN
  • DE

1VAP2-6 V-15-1B6

Part No 1VAP2-6 V-15-1B6
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT SPST-NO 15A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 125 V
Actuator Type Push-Pull Plunger
Mounting Type Chassis Mount
Termination Style Screw Terminal
Ingress Protection IP00
Operating Force 1500gf
Pretravel 0.236" (6.0mm)
Overtravel 0.118" (3.0mm)
Operating Temperature -25°C ~ 80°C
Ultra Librarian 3D Model Ultra Librarian 1VAP2-6 V-15-1B6 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SWITCH SNAP SPST-NO 250MA 100V / Switch SPST-NO Chassis Mount
Need more? Email Us
C&K Components
SWITCH DETECTOR SPST-NO 100MA
Lowest to $1.2347
Omron
Snap Action Switch | SWITCH SNAP ACTION SPDT 5A 125V
Lowest to $0.5122
Omron
SWITCH SNAP ACT SPST-NC 11A 250V / Switch SPST-NC Chassis Mount
Need more? Email Us
C&K Components
SWITCH TACTILE
Lowest to $39.0540
Panasonic
SWITCH SNAP ACT DPST-NO 10A 125V
Need more? Email Us
Panasonic
SWITCH DETECTOR SPDT 10MA 5V
Lowest to $0.7366
Omron
SWITCH SNAP ACTION SPDT 10A 120V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NC 5A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess