EN
  • EN
  • DE

OV6120

Part No OV6120
Manufacturer OmniVision Technologies Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993988-OV6120
Categories OEM Parts(O-R)
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OV6120 CAD Model

Description

The OV6120 is a CameraChip™ image sensor from OmniVision Technologies. It's a highly integrated CMOS image sensor designed for mobile and embedded applications. This sensor captures high-quality images and video while maintaining low power consumption and a small footprint. It typically integrates image processing functions and digital interfaces to facilitate easy integration into various electronic devices.

Applications:

  • Mobile Phones
  • Webcams
  • Security Cameras
  • Automotive Cameras
  • Embedded Vision Systems

Features:

  • CMOS Image Sensor Technology: Utilizes CMOS technology for high-quality image capture.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Integrated Image Processing: Includes integrated image processing functions, such as color correction and noise reduction.
  • Digital Interface: Provides a standard digital interface for easy connection to a processor.
  • Automatic Exposure Control (AEC): Automatically adjusts the exposure time for optimal image quality.
  • Automatic White Balance (AWB): Automatically adjusts the white balance for accurate color reproduction.

Benefits:

  • High-Quality Images: Captures sharp and detailed images.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Small Size: Enables the development of smaller and more compact cameras.
  • Easy Integration: Simplifies the design of camera systems.
  • Automatic Image Adjustment: Optimizes image quality automatically.

Additional Details:

The OV6120's resolution and frame rate are important parameters. The datasheet from OmniVision Technologies provides detailed specifications, including pixel size, sensitivity, dynamic range, and operating voltage. The digital interface is typically a parallel or serial interface. The device may also include features such as video stabilization and face detection. The datasheet also describes the register map and programming instructions for configuring the sensor. The OV6120 is often used in applications where high-quality imaging, low power consumption, and small size are critical requirements.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess