EN
  • EN
  • DE

OV10642-N79Y-RF

Part No OV10642-N79Y-RF
Manufacturer OmniVision Technologies Inc
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140375-OV10642-N79Y-RF
Categories Custom Parts
Manufacturer OmniVision Technologies Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV10642-N79Y-RF CAD Model

Description

The OV10642-N79Y-RF is a high-performance CMOS image sensor manufactured by OmniVision Technologies Inc. It is designed for automotive applications, providing high-quality imaging in challenging lighting conditions. This sensor is often used in advanced driver-assistance systems (ADAS) and other automotive vision systems.

Applications

  • Automotive advanced driver-assistance systems (ADAS): Lane departure warning, forward collision warning, automatic emergency braking.
  • Automotive surround view systems: Providing a 360-degree view around the vehicle.
  • Rearview cameras: Enhancing visibility when reversing.
  • In-cabin monitoring systems: Monitoring driver behavior and passenger safety.
  • Autonomous driving systems: Providing visual data for autonomous vehicle navigation.

Features

  • High dynamic range (HDR): Captures clear images in scenes with a wide range of lighting conditions.
  • Low-light sensitivity: Provides excellent image quality in low-light environments.
  • High resolution: Delivers detailed images for accurate object detection and recognition.
  • Automotive-grade qualification: Meets the stringent requirements of the automotive industry.
  • Compact size: Allows for integration into space-constrained automotive systems.

Benefits

  • Enhanced safety: Improves driver awareness and reduces the risk of accidents.
  • Improved image quality: Provides clear and detailed images for accurate object detection and recognition.
  • Reliable performance: Automotive-grade qualification ensures reliable operation in harsh automotive environments.
  • Advanced features: HDR and low-light sensitivity enhance image quality in challenging lighting conditions.
  • Seamless integration: Compact size and standard interfaces facilitate integration into automotive systems.

Additional Details

The OV10642-N79Y-RF is a CMOS image sensor. Specific electrical characteristics, such as resolution, frame rate, dynamic range, and power consumption, are specified in the manufacturer's datasheet. The datasheet provides detailed information on the sensor's performance and operation. It's crucial to consult the datasheet to ensure proper implementation and optimization of the sensor in automotive applications. The device is designed to operate within a specific temperature range, as outlined in the datasheet, which is critical for automotive applications.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess