EN
  • EN
  • DE

OV03647-V47A

Part No OV03647-V47A
Manufacturer OmniVision Technologies Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998970-OV03647-V47A
Categories OEM Parts(O-R)
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OV03647-V47A CAD Model

Description

The OV03647-V47A is a CMOS image sensor manufactured by OmniVision Technologies Inc. This sensor is designed for a variety of imaging applications, providing high-quality images in a compact form factor. It is commonly used in mobile devices, security cameras, and automotive applications.

Applications

  • Mobile Phone Cameras: Capturing images and videos in smartphones.
  • Security Cameras: Providing surveillance footage in security systems.
  • Automotive Cameras: Assisting drivers with parking, lane departure warning, and other safety features.
  • Webcams: Capturing video for video conferencing and streaming.
  • Medical Imaging: Providing images for diagnostic purposes in medical devices.

Features

  • CMOS Technology: Provides high-quality images with low power consumption.
  • High Resolution: Captures images with a high level of detail.
  • Low Light Performance: Performs well in low-light conditions.
  • Integrated Image Processing: Includes features such as automatic white balance and automatic exposure control.
  • Digital Video Interface: Provides a standard interface for outputting video data.
  • Compact Package: Small form factor for space-constrained applications.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • High-Quality Images: Captures images with excellent clarity and detail.
  • Improved Low Light Performance: Enables clear image capture in challenging lighting conditions.
  • Simplified System Design: Integrated image processing reduces the number of external components required.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Solution: Small package allows for integration into compact devices.

Additional Details

The OV03647-V47A typically operates with a 2.8V or 1.8V power supply. Detailed electrical characteristics, timing diagrams, and pinout information are available in the OmniVision datasheet. The specific resolution, frame rate, and sensitivity specifications are also available from the manufacturer. Consult the datasheet for detailed information on lens requirements and application circuit recommendations. Proper handling precautions should be taken to avoid electrostatic discharge (ESD) damage.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
TURCK
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess