The TQ2SL-12V-Z-H26 is a small, slim type relay manufactured by Panasonic. It's designed for signal switching applications requiring high density mounting and low power consumption. The 'Z' indicates it is a sealed type and 'H26' likely refers to a specific manufacturing batch or internal code.
Applications
- Telecommunications equipment
- Measurement and instrumentation devices
- Security systems
- Medical equipment
- Industrial control systems
Features
- Slim, space-saving design
- Low power consumption
- High sensitivity
- Sealed construction
- Surface Mount Terminal
Benefits
- Enables high-density board mounting.
- Reduces power consumption, contributing to energy efficiency.
- Provides reliable signal switching.
- Offers protection against harsh environments with its sealed construction.
- Suitable for automated assembly processes.
Technical Specifications
The TQ2SL-12V-Z-H26 has a coil voltage of 12V DC. It typically has a contact rating of 0.5A at 125V AC or 1A at 30V DC. The coil resistance is specific to the 12V version. The operate and release times are typically in the millisecond range. The relay is designed to withstand a specific dielectric strength between contacts and coil. The operating temperature range usually falls between -40°C to +85°C. Consult the specific datasheet for precise specifications, including dimensions and detailed performance characteristics.