EN
  • EN
  • DE

OV00680-B64G

Part No OV00680-B64G
Manufacturer OmniVision Technologies Inc
Catalog OEM Parts (O - R)
Description IC Asic Tv Encoder Mobile 64BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 972104-OV00680-B64G
Categories OEM Parts(O-R)
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OV00680-B64G CAD Model

Description

The OV00680-B64G is a CameraChip™ sensor from OmniVision Technologies. It's a compact and low-power image sensor designed for a variety of applications, particularly those requiring small form factor and efficient performance. This sensor integrates various image processing functions to optimize image quality.

Applications:

  • Mobile Devices: Front-facing cameras in smartphones and tablets.
  • Notebook Computers: Integrated webcams for video conferencing and image capture.
  • Security Cameras: Surveillance applications requiring compact and low-power cameras.
  • Wearable Devices: Cameras in smartwatches, fitness trackers, and other wearable electronics.
  • Toys and Educational Devices: Cameras in educational robots and other interactive devices.

Features:

  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Low Power Consumption: Optimizes power efficiency for extended battery life in portable applications.
  • Integrated Image Processing: Includes functions such as automatic exposure control (AEC), automatic white balance (AWB), and defect pixel correction.
  • Digital Video Interface: Provides a standard digital video output for easy integration with image processors.
  • High Sensitivity: Captures images in low-light conditions.

Benefits:

  • Miniaturization: Enables smaller and more compact product designs.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Improved Image Quality: Integrated image processing enhances image clarity and color accuracy.
  • Simplified System Design: Digital video output simplifies integration with downstream processors.
  • Versatile Application: Suitable for a wide range of imaging applications.

Additional Details:

The OV00680-B64G's key specifications include its resolution, pixel size, frame rate, dynamic range, and sensitivity. The specific values for these parameters will depend on the operating mode and configuration. The sensor typically uses a chip-scale package (CSP) to minimize its size. Always consult the official datasheet from OmniVision Technologies for the most accurate and up-to-date specifications, application notes, and performance characteristics. The datasheet will also provide information on the sensor's register settings and programming interface.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,223 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess