EN
  • EN
  • DE

GT25C16-2GLI-TR

Part No GT25C16-2GLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024132-GT25C16-2GLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT25C16-2GLI-TR CAD Model

Description

The GT25C16-2GLI-TR is a 16Kb (2K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. This memory device utilizes the Serial Peripheral Interface (SPI) for communication, making it a suitable choice for embedded systems and other applications where non-volatile data storage is required with minimal pin count. It's often employed to store configuration settings, calibration data, and other persistent information that needs to be retained even when power is removed.

Applications

  • Embedded Systems
  • Consumer Electronics (e.g., Set-top boxes, DVD players)
  • Industrial Control Equipment
  • Instrumentation
  • Automotive Electronics

Features

  • 16Kb (2K x 8) EEPROM memory
  • Standard SPI interface (Serial Peripheral Interface)
  • Low voltage operation (typically 2.7V to 5.5V or 1.8V)
  • Low power consumption
  • Hardware write protection
  • Supports SPI Modes 0 and 3
  • Page Write capability
  • High reliability and endurance
  • Small package options (e.g., SOIC, TSSOP)

Benefits

  • Provides non-volatile storage, retaining data without power
  • SPI interface simplifies connection to microcontrollers and other SPI-compatible devices
  • Low power consumption extends battery life in portable applications
  • Write protection safeguards against accidental data corruption
  • Page write allows for faster data writing

Additional Details

The GT25C16-2GLI-TR communicates via the SPI interface, supporting modes 0 and 3. This interface allows for a simple connection to microcontrollers and other devices that support SPI communication. The device incorporates a hardware write protection feature, which, when enabled, prevents any writes to the memory, thus protecting the stored data from accidental corruption. The page write capability enables writing multiple bytes (typically up to 16 or 32 bytes, depending on the specific implementation) in a single operation, which increases the writing speed. It is available in various surface mount packages. The GT25C16-2GLI-TR is specified for a high number of write cycles (typically 1,000,000 cycles) and has a long data retention period (typically 100 years).

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess