EN
  • EN
  • DE

PSW-408

Part No PSW-408
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Pressure Switches: Mech Press Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097436-PSW-408
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSW-408 CAD Model

Description

The PSW-408 is a process signal indicator manufactured by Omega Engineering. This device is designed to accurately display process signals from various sensors and instruments, providing clear and reliable readings in industrial environments. Its user-friendly interface and robust construction make it ideal for monitoring temperature, pressure, flow, and other process variables.

Applications

  • Process Monitoring: Used to monitor temperature, pressure, flow, and level in industrial processes.
  • Control Systems: Integrated into control panels for displaying process variables.
  • Data Logging: Applied in data acquisition systems for recording process data.
  • Laboratory Equipment: Utilized in laboratory instruments for precise measurements.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for monitoring conditions.

Features

  • Large LED Display: Provides clear and easy-to-read indication.
  • Universal Input: Accepts various process signal inputs (e.g., 4-20mA, 0-10V, thermocouples, RTDs).
  • Scalable Display: Allows for customization of the display range.
  • Alarm Outputs: Provides alarm signals for process deviations.
  • NEMA 4X Enclosure: Offers protection against harsh environments.

Benefits

  • Accurate Monitoring: Ensures reliable readings of process variables.
  • Easy Installation: Simplifies integration into existing systems.
  • User-Friendly Operation: Provides intuitive interface for easy configuration.
  • Robust Design: Withstands harsh industrial conditions.
  • Versatile Applications: Suitable for a wide range of process monitoring needs.

Additional Details

The PSW-408 typically features a large, bright LED display for easy viewing, even from a distance. It supports a wide range of input signals, including 4-20mA current loops, 0-10V voltage signals, thermocouples, and RTDs. The display range can be scaled to match the specific process being monitored. Alarm outputs are usually included to provide indication of high or low process values. The enclosure is often rated NEMA 4X, providing protection against water and dust.

When installing the PSW-408, it is important to ensure that the correct input signal type is selected and properly wired. The display range should be scaled to match the process being monitored. Alarm setpoints should be configured to provide timely alerts of process deviations. The device should be mounted in a location that provides easy access for viewing and configuration.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Harris Corporation
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess