EN
  • EN
  • DE

IP511-060

Part No IP511-060
Manufacturer Omega Engineering
Catalog OEM Parts (F - I)
Description 4 to 20 ma, 0 to 60 Psig, Nema 4X (IP65) Enclosure
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065181-IP511-060
Categories OEM Parts(F-I)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP511-060 CAD Model

Description

The IP511-060 is a pressure transducer manufactured by Omega Engineering. It's part of their IP series, known for industrial applications. The 060 likely indicates the pressure range, such as 0-60 PSI.

Applications:

  • Industrial pressure monitoring
  • Hydraulic systems
  • Pneumatic systems
  • HVAC systems
  • Water pressure monitoring
  • Process control
  • Automotive testing

Features:

  • Stainless steel construction
  • High accuracy
  • Compact size
  • Durable design
  • Various pressure ranges available
  • Analog output signal (typically 4-20mA or 0-10V)

Benefits:

  • Provides reliable and accurate pressure measurements
  • Resistant to harsh industrial environments
  • Easy to install and integrate into existing systems
  • Long-term stability and performance
  • Wide range of applications

Technical Specifications:

Based on the part number IP511-060, the transducer likely has the following specifications:

  • Pressure Range: 0-60 PSI
  • Accuracy: Typically ±0.25% FS (Full Scale) or better
  • Output Signal: Typically 4-20mA or 0-10V (Consult datasheet)
  • Operating Temperature Range: -20°C to +85°C (typical)
  • Media Compatibility: Compatible with most liquids and gases
  • Electrical Connection: Varies, consult datasheet
  • Pressure Connection: Varies, consult datasheet
  • Housing Material: Stainless Steel

The IP511-060 pressure transducer from Omega Engineering is suitable for various industrial applications that require accurate and reliable pressure measurement. Always refer to the manufacturer's datasheet for complete specifications and installation instructions.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess