EN
  • EN
  • DE

FMC-5502LA

Part No FMC-5502LA
Manufacturer Omega Engineering
Catalog OEM Parts (F - I)
Description Coriolis Mass Flow Meter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980168-FMC-5502LA
Categories OEM Parts(F-I)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMC-5502LA CAD Model

Description

The FMC-5502LA is a signal conditioner manufactured by Omega Engineering. It is designed to convert various types of process signals into a standardized output, making it suitable for integration with data acquisition systems, PLCs, and other control equipment.

Applications

  • Industrial process control systems
  • Data acquisition and monitoring
  • Laboratory instrumentation
  • Environmental monitoring
  • Automated testing equipment
  • HVAC systems

Features

  • Accepts a wide range of input signals: Common inputs include thermocouples, RTDs, strain gauges, voltage, and current.
  • Provides isolated output signals: Galvanic isolation protects sensitive equipment from noise and ground loops.
  • High accuracy and stability: Ensures reliable and precise signal conversion.
  • Linearization and scaling capabilities: Allows for correction of non-linear sensor outputs and scaling to engineering units.
  • Compact design: Facilitates easy installation in control panels and other enclosures.
  • Configurable parameters: Allows users to customize the signal conditioner to specific application requirements.

Benefits

  • Improved signal quality: Reduces noise and interference for more accurate measurements.
  • Enhanced system compatibility: Enables seamless integration of different types of sensors with control equipment.
  • Increased system reliability: Isolation prevents ground loops and protects equipment from damage.
  • Simplified system configuration: User-configurable parameters simplify setup and calibration.
  • Reduced maintenance costs: High accuracy and stability minimize the need for frequent recalibration.

Additional Details

The FMC series is often designed for DIN rail mounting. Specifications may include input ranges (e.g., 0-10V, 4-20mA, various thermocouple types), output ranges (e.g., 0-10V, 4-20mA), accuracy (e.g., ±0.1% of span), isolation voltage, and operating temperature range. It typically requires a DC power supply (e.g., 24VDC). The specific 'LA' suffix might indicate the signal conditioning profile or connectivity options available. Consult the datasheet for exact signal input/output ranges and configuration methods for the FMC-5502LA model.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess