EN
  • EN
  • DE

FTB-31A

Part No FTB-31A
Manufacturer Omega Engineering
Catalog OEM Parts (F - I)
Description Pos Displace Flow Meters: Sensor With Display
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059944-FTB-31A
Categories OEM Parts(F-I)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTB-31A CAD Model

Description

The FTB-31A is a flow transmitter manufactured by Omega Engineering. It is designed to measure and transmit flow rates in various industrial applications. This transmitter offers accurate and reliable flow measurement, converting the flow rate into a standard electrical signal for monitoring and control purposes.

Applications:

  • Water and wastewater treatment
  • Chemical processing
  • Pharmaceutical manufacturing
  • Food and beverage production
  • HVAC systems
  • Irrigation systems

Features:

  • Durable construction
  • Wide flow range
  • Accurate flow measurement
  • Analog output signal
  • Easy installation
  • Compact design

Benefits:

  • Provides real-time flow rate data
  • Enables precise control of flow processes
  • Reduces waste and improves efficiency
  • Offers long-term reliability and stability
  • Simplifies integration into existing control systems
  • Minimizes space requirements

Technical Specifications:

The FTB-31A features a flow range that varies based on the model. It provides an analog output signal, typically 4-20 mA, proportional to the flow rate. The transmitter is constructed from materials compatible with a wide range of fluids. Specific accuracy details and pressure ratings are model dependent and can be found in the product datasheet. The unit requires a specific supply voltage, typically 24 VDC.

Omega Engineering's FTB series flow transmitters are designed for robust performance in industrial environments. The FTB-31A offers a cost-effective solution for monitoring and controlling flow rates in a variety of applications. Its durable construction ensures reliable operation even in harsh conditions.

The transmitter's analog output signal allows for easy integration into existing control systems, providing real-time flow rate data for monitoring and control purposes. This data can be used to optimize processes, reduce waste, and improve overall efficiency.

The ease of installation and compact design of the FTB-31A make it a convenient choice for both new and retrofit applications. Its wide flow range and accurate measurement capabilities ensure that it can meet the needs of a variety of flow measurement applications.

In summary, the FTB-31A is a reliable and accurate flow transmitter that offers a cost-effective solution for monitoring and controlling flow rates in various industrial applications. Its durable construction, wide flow range, and easy integration make it an excellent choice for a variety of flow measurement needs.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess