EN
  • EN
  • DE

G20N40LE

Part No G20N40LE
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060120-G20N40LE
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G20N40LE CAD Model

Description

The G20N40LE is an insulated gate bipolar transistor (IGBT) from Fairchild/ON Semiconductor. IGBTs are semiconductor devices used for switching and amplification in electronic circuits. They combine the characteristics of MOSFETs (metal-oxide-semiconductor field-effect transistors) and bipolar junction transistors (BJTs), offering high input impedance and low on-state power loss.

Applications

  • Uninterruptible Power Supplies (UPS): Used in the inverter stage to convert DC power to AC power.
  • Welding Machines: Used for controlling the power delivered to the welding arc.
  • Induction Heating: Used in the high-frequency inverters to generate the required power.
  • Power Factor Correction (PFC): Used in the active PFC circuits to improve power quality.
  • Motor Drives: Used for controlling the speed and torque of electric motors in various industrial applications.

Features

  • High Input Impedance: Simplifies gate drive circuitry.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Short Circuit Capability: Enhances reliability and protection against fault conditions.
  • Temperature Compensating Tail Current: Stable performance over a wide temperature range.

Benefits

  • Improved Energy Efficiency: Low VCE(sat) reduces power losses, leading to higher energy efficiency.
  • Simplified Design: High input impedance simplifies gate drive requirements, reducing overall system cost.
  • Enhanced Reliability: Robust design and short circuit capability ensure reliable operation.
  • High Power Density: Enables compact and lightweight power electronic systems.
  • Precise Control: Fast switching speed allows for accurate control of power delivery.

Additional Details

The G20N40LE typically features a collector-emitter voltage (VCE) rating of 400V and a collector current (IC) rating of 20A. The gate-emitter voltage (VGE) is typically rated at ±20V. The device is commonly available in a TO-220 or similar through-hole package. Its fast switching characteristics make it suitable for high-frequency applications, while its low saturation voltage contributes to efficient power conversion. It is designed to operate over a wide temperature range, typically from -55°C to +150°C. This IGBT is a popular choice for designers requiring a balance of performance, reliability, and cost-effectiveness in their power electronic designs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess