EN
  • EN
  • DE

EXPP-J-20-1000

Part No EXPP-J-20-1000
Manufacturer Omega Engineering
Catalog OEM Parts (C - E)
Description T/C Wire: Low Temp Wire RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085206-EXPP-J-20-1000
Categories OEM Parts(C-E)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EXPP-J-20-1000 CAD Model

Description

The Omega Engineering EXPP-J-20-1000 is an exposed junction J-type thermocouple probe designed for rapid and accurate temperature measurements. The exposed junction allows for direct contact with the measured medium, providing a fast response time. The J-type thermocouple is commonly used in a wide range of industrial and laboratory applications due to its wide temperature range and good sensitivity. The probe has a 20 inch long stainless steel sheath, and the 1000 likely refers to the length of the lead wires (1000 inches).

Applications:

  • Surface temperature measurement: Measuring the temperature of solid surfaces, such as metal plates or plastic molds.
  • Air temperature measurement: Monitoring the temperature of air in HVAC systems, ovens, and other environments.
  • Liquid temperature measurement: Measuring the temperature of liquids in tanks, pipes, and other containers.
  • Process control: Monitoring and controlling temperature in industrial processes.
  • Laboratory experiments: Measuring temperature in various scientific experiments.

Features:

  • Exposed junction: Provides direct contact with the measured medium for fast response.
  • J-type thermocouple: Offers a wide temperature range and good sensitivity.
  • 20" stainless steel sheath: Protects the thermocouple wire and provides durability.
  • Fast response time: Responds quickly to changes in temperature.
  • High accuracy: Provides accurate temperature measurements.
  • Durable construction: Withstands harsh environmental conditions.

Benefits:

  • Accurate temperature monitoring: Provides reliable temperature measurements for process control and quality assurance.
  • Fast response time: Allows for quick detection of temperature changes.
  • Versatile application: Suitable for a wide range of temperature measurement applications.
  • Durable and reliable: Withstands harsh environmental conditions.
  • Easy to use: Simple to install and operate.
  • Cost-effective: Provides a cost-efficient solution for temperature measurement.

Additional Details:

The EXPP-J-20-1000 thermocouple probe consists of two dissimilar metal wires (iron and constantan) joined at the sensing junction. The voltage generated at the junction is proportional to the temperature difference between the junction and a reference temperature. The probe's stainless steel sheath provides protection from corrosion and abrasion.

When using this thermocouple probe, it is important to connect it to a compatible thermocouple meter or controller. The meter must be calibrated for J-type thermocouples to ensure accurate readings. The exposed junction should be kept clean and free from contaminants to maintain optimal performance.

You May Also Be Interested in

Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess