EN
  • EN
  • DE

GS8342D36BGD-250

Part No GS8342D36BGD-250
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824378-GS8342D36BGD-250
Ultra Librarian 3D Model Ultra Librarian GS8342D36BGD-250 CAD Model

Description

The GS8342D36BGD-250 is a high-speed synchronous burst SRAM (Static Random-Access Memory) device produced by GSI Technology. This SRAM is engineered for applications that necessitate rapid data access and storage, making it well-suited for use in networking equipment, telecommunications systems, and high-speed computing environments. Its design allows for efficient data processing in demanding operational scenarios.

Applications

  • Networking Equipment: Commonly integrated into routers, switches, and other networking devices for packet buffering and fast data lookup functions.
  • Telecommunications Systems: Utilized in base stations and various telecommunications infrastructure components for signal processing and temporary data storage.
  • High-Speed Computing: Implemented in cache memory systems and other high-performance computing applications where quick data access is crucial for maximizing system performance.
  • Advanced Test and Measurement Equipment: Integral for high-speed data acquisition and sophisticated signal analysis.

Features

  • High-speed synchronous operation: Delivers fast data access and high data transfer rates.
  • Burst mode operation: Supports efficient sequential data transfers.
  • Internal self-timed write cycle: Streamlines memory control and simplifies timing requirements.
  • Byte Write and Global Write enable capabilities.
  • Integrated power-down mode: Reduces power consumption during periods of inactivity, thus conserving energy.
  • Multiple chip enable inputs: Facilitates easy memory expansion and simplified system integration.

Benefits

  • Improved System Performance: Minimizes latency and maximizes data throughput through rapid data access.
  • Increased Data Transfer Rates: Burst mode operation optimizes data transfer efficiency, enhancing overall system performance.
  • Reduced Power Consumption: The power-down mode minimizes energy usage during idle times.
  • Simplified System Design: The internal self-timed write cycle facilitates easier memory controller design and reduces timing-related constraints.
  • High Reliability: Designed and manufactured to meet strict industry standards, ensuring dependable performance in demanding applications.

Additional Details

The GS8342D36BGD-250 operates at a frequency of 250 MHz. It features a 36Mb memory density with a 36-bit data width. The device is usually packaged in a BGA (Ball Grid Array) for simplified mounting and robust connections. Operates at a specified supply voltage. Detailed timing parameters, power consumption characteristics, and other essential electrical specifications can be located in the official GSI Technology datasheet designated for this particular part number.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.0997 $112.1994
3+ $46.0306 $138.0918
4+ $44.5922 $178.3688
6+ $43.1537 $258.9222
7+ $41.7153 $292.0071
10+ $37.3998 $373.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess