The Omega Engineering EMT-303/240 is a temperature transmitter designed to convert the signal from a thermocouple or RTD sensor into a standard industrial signal, typically 4-20 mA. This transmitter is used to transmit temperature readings over long distances without signal degradation, making it suitable for a wide range of industrial process control and monitoring applications. It's designed for easy installation and configuration, and offers reliable performance in harsh environments.
Applications:
- Industrial process control
- Temperature monitoring in HVAC systems
- Food and beverage processing
- Pharmaceutical manufacturing
- Chemical processing
- Water and wastewater treatment
Features:
- Accepts thermocouple or RTD sensor inputs
- Converts sensor signal to 4-20 mA output
- 240 VAC power supply
- Adjustable range and zero
- DIN rail mounting
- Compact design
- High accuracy and stability
Benefits:
- Accurate and reliable temperature measurement
- Long-distance signal transmission without degradation
- Easy installation and configuration
- Suitable for a wide range of industrial applications
- Reduces wiring costs
- Improves process control efficiency
Additional Details:
The EMT-303/240 temperature transmitter is designed to be mounted on a standard DIN rail, making it easy to integrate into existing control panels. It operates on a 240 VAC power supply, which is a common voltage in many industrial environments. The transmitter is capable of accepting a variety of thermocouple types (e.g., J, K, T, E, R, S, B) and RTD types (e.g., Pt100, Pt1000), providing flexibility in sensor selection. It also offers adjustable range and zero settings, allowing the user to calibrate the transmitter to the specific application requirements.
The 4-20 mA output signal is a standard industrial signal that is widely used for transmitting process variables over long distances. This signal is less susceptible to noise and interference than voltage signals, ensuring accurate and reliable temperature readings. The EMT-303/240 transmitter is designed to withstand harsh industrial environments, with robust construction and protection against electrical noise and surges. It is a reliable and cost-effective solution for temperature monitoring and control in a variety of industrial processes.