EN
  • EN
  • DE

DPS3207-B-1

Part No DPS3207-B-1
Manufacturer Omega Engineering
Catalog OEM Parts (C - E)
Description 1/8 Din 4 & 7-CHANNEL Temperature Or Process Scanner With Optional Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090027-DPS3207-B-1
Categories OEM Parts(C-E)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DPS3207-B-1 CAD Model

Description

The DPS3207-B-1 is a digital pressure sensor manufactured by Omega Engineering. Digital pressure sensors like the DPS3207-B-1 are used to measure pressure in various applications, providing accurate and reliable pressure readings. This specific model is designed for industrial and laboratory use where precise pressure monitoring is essential. These sensors are often used in conjunction with data acquisition systems to record and analyze pressure changes over time.

Applications

  • Industrial Process Control: Monitors pressure in manufacturing processes.
  • Laboratory Research: Measures pressure in experimental setups.
  • HVAC Systems: Monitors pressure in heating, ventilation, and air conditioning systems.
  • Weather Monitoring: Measures atmospheric pressure for weather forecasting.
  • Hydraulic Systems: Monitors pressure in hydraulic systems and equipment.

Features

  • Digital Output: Provides a digital signal for easy integration with microcontrollers and data acquisition systems.
  • High Accuracy: Delivers precise and reliable pressure readings.
  • Wide Pressure Range: Measures pressure over a broad range of values.
  • Temperature Compensation: Compensates for temperature variations to maintain accuracy.
  • Compact Size: Designed for easy integration into various applications.

Benefits

  • Accurate Pressure Measurement: Provides reliable data for critical applications.
  • Easy Integration: Simplifies the design and implementation of pressure monitoring systems.
  • Improved System Performance: Enhances the overall performance and reliability of pressure-sensitive systems.
  • Reduced Maintenance: Minimizes the need for calibration and maintenance.
  • Cost-Effective Solution: Offers a reliable pressure sensing solution at a reasonable cost.

The DPS3207-B-1 digital pressure sensor typically communicates using a serial interface, such as I2C or SPI. It requires a stable power supply and proper wiring to ensure accurate and reliable performance. Calibration is essential to maintain accuracy over time, and it's crucial to protect the sensor from physical damage and exposure to corrosive substances. Consult the datasheet for specific electrical characteristics, communication protocols, and calibration procedures.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess