EN
  • EN
  • DE

TCH35P47R0JE

Part No TCH35P47R0JE
Manufacturer Ohmite
Catalog Through Hole Resistors
Description 35 Watt TO220 Package Thick Film Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Ohmite
Series TCH
Packaging Bulk
Resistance (Ohms) 47
Tolerance ±5%
Power (Watts) 35W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±50ppm/°C
Operating Temperature Range -55°C ~ 175°C
Package TO-220-2
Manufacturer Package TO-220
Size 0.400" L x 0.175" W (10.16mm x 4.44mm)
Height - Seated (Maximum) 0.591" (15.00mm)
Number of Terminations 2
Win Source Part Number 1265580-TCH35P47R0JE
Manufacturer Homepage www.ohmite.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin Mexico
Halogen Free Unknown
Estimated EOL Date 2026
Quantity per package 48
Ultra Librarian 3D Model Ultra Librarian TCH35P47R0JE CAD Model

Description

The TCH35P47R0JE is a high-power thick film chip resistor manufactured by Ohmite. It is designed for surface mounting and is suitable for applications requiring high power dissipation and excellent pulse handling capabilities. This resistor is commonly used in power supplies, motor drives, and other industrial applications.

Applications:

  • Power supplies: Used as current sensing or bleeder resistors in power supplies.
  • Motor drives: Employed in motor drive circuits for current limiting and braking.
  • Inrush current limiting: Used to limit inrush current during startup of electronic devices.
  • Snubber circuits: Implemented in snubber circuits to protect switching devices from voltage transients.
  • High-power amplifiers: Can be found in high-power amplifier circuits.

Features:

  • High power rating: Can handle up to 35 watts of power dissipation.
  • Low inductance: Minimizes parasitic inductance for high-frequency applications.
  • Thick film construction: Provides excellent stability and reliability.
  • Surface mount design: Suitable for automated assembly processes.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Compact size: Offers a high power rating in a relatively small package.
  • Improved reliability: Thick film construction ensures long-term stability and reliability.
  • Reduced board space: Surface mount design saves board space.
  • Easy assembly: Suitable for automated assembly processes.
  • High pulse load capability: Can withstand high energy pulses.

Additional Details:

The TCH35P47R0JE has a resistance value of 47 ohms and a tolerance of 5%. It is important to consult the manufacturer's datasheet for detailed specifications such as temperature coefficient of resistance (TCR), voltage coefficient of resistance (VCR), and operating temperature range. Proper heatsinking is typically required to maintain the resistor within its operating temperature range, especially at higher power levels. The resistor is typically mounted on a printed circuit board (PCB) with appropriate thermal vias to dissipate heat effectively.

You May Also Be Interested in

Vishay
RES 10K OHM 5% 1W AXIAL / 10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.1152
Bourns Inc.
RES 15 OHM 5% 3W AXIAL / 15 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Fusible, Pulse Withstanding, Safety Wirewound
Need more? Email Us
Vishay
RES 220 OHM 0.4W 5% AXIAL / 220 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Lowest to $0.0330
Stackpole Electronics Inc.
RES 312 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
RES 20K OHM 5W 1% WW AXIAL / 20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Lowest to $2.3802
Vishay
RES 5.6K OHM 5% 2W AXIAL / 5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.0928
Vishay
RES 27K OHM 0.6W 1% AXIAL / 27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1433
Vishay
RES 680K OHM 1/2W 5% AXIAL / 680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Lowest to $0.0314
TE Connectivity
RES 56 OHM 2W 10% AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5873 $50.2222
34+ $2.9434 $100.0756
53+ $2.8514 $151.1242
73+ $2.7595 $201.4435
94+ $2.6675 $250.7450
126+ $2.3915 $301.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess