EN
  • EN
  • DE

OZ9938DN

Part No OZ9938DN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264963-OZ9938DN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9938DN CAD Model

Description

The OZ9938DN is a high-efficiency and highly integrated dimming direct drive backlight controller IC designed by O2Micro for LCD backlighting applications. It is designed to drive LED backlights efficiently and accurately, providing stable and consistent brightness across the display.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Industrial Displays

Features

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing heat dissipation.
  • Integrated Dimming Control: Incorporates PWM dimming control for accurate brightness adjustment.
  • Direct Drive: Capable of directly driving LED strings, simplifying the design and reducing external component count.
  • Over-Voltage Protection (OVP): Prevents damage to the LEDs and controller in case of over-voltage conditions.
  • Over-Current Protection (OCP): Protects against excessive current flow, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): Ensures proper startup and shutdown sequences to prevent damage.
  • Open/Short LED Protection: Detects and protects against open or shorted LED conditions.
  • Analog and PWM Dimming Control: Supports both analog and PWM dimming methods.
  • Phase Shift Control

Benefits

  • Improved Display Quality: Provides stable and consistent brightness, resulting in enhanced image quality.
  • Reduced Power Consumption: High efficiency operation minimizes power consumption, extending battery life in portable devices.
  • Increased System Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process and reducing board space.
  • Accurate Brightness Control: PWM dimming allows for precise adjustment of brightness levels.

Additional Details

The OZ9938DN typically operates with a wide input voltage range, suiting various power supply configurations. It includes internal compensation to minimize external components and optimize transient response. It is designed for use with external MOSFETs to drive the LED backlight strings and allows for flexibility in selecting MOSFETs based on the application requirements. Further, it provides accurate current matching between LED strings.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess