EN
  • EN
  • DE

TWIG3+75

Part No TWIG3+75
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011667-TWIG3+75
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TWIG3+75 CAD Model

Description

The TWIG3+75 is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the field of integrated devices. This product is designed to cater to the demanding needs of modern electronic applications, offering a perfect blend of power efficiency, reliability, and performance.

At the heart of the TWIG3+75 is an advanced technology that enables this component to operate at high frequencies with minimal power loss, making it an ideal choice for power management in portable and high-performance devices. Its robust design ensures that it can withstand the rigors of extensive use in various environments, from industrial to consumer applications.

Key Features

  • High Efficiency: The TWIG3+75 boasts high-efficiency operation, which translates into lower energy consumption and reduced heat generation, thereby extending the life of the product and the devices it powers.
  • Durability: Designed with durability in mind, it can sustain heavy usage over extended periods without compromising on performance, making it a reliable choice for critical applications.
  • Compact Size: The compact footprint of the TWIG3+75 allows for its integration into space-constrained designs without sacrificing functionality or power.
  • Versatility: This product is versatile enough to be used across a wide range of applications, from automotive systems to complex industrial machinery and consumer electronics.

Applications

  • Power supply units
  • DC-DC converters
  • Battery management systems
  • LED lighting solutions
  • Telecommunication devices

The TWIG3+75 is a testament to STMicroelectronics' commitment to innovation and excellence. With its robust design, high efficiency, and versatile applications, it stands out as a superior choice for designers and engineers looking to push the boundaries of what's possible in electronic device development. Whether you're looking to power a small wearable or a large industrial system, the TWIG3+75 from STMicroelectronics is poised to deliver the performance and reliability you need.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess