EN
  • EN
  • DE

OZ970G

Part No OZ970G
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264866-OZ970G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ970G CAD Model

Description

The OZ970G is a backlight controller IC produced by O2Micro, designed for driving Cold Cathode Fluorescent Lamps (CCFLs) in LCD backlighting systems. This integrated circuit offers high efficiency, reliability, and a range of protection features suitable for various LCD applications.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Portable DVD Players
  • Industrial Displays

Features:

  • PWM dimming control for adjustable brightness
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Open-lamp protection
  • Soft start function for extended CCFL life
  • Integrated oscillator, reducing external components
  • High efficiency DC-DC conversion
  • Wide input voltage range

Benefits:

  • Longer CCFL lifespan due to soft start and protection features
  • Precise brightness control using PWM dimming
  • Simplified design with fewer external components
  • Reduced power consumption, ideal for portable devices
  • Enhanced system reliability with comprehensive protection mechanisms

The OZ970G implements PWM (Pulse Width Modulation) to control the brightness of the CCFL backlight, allowing for precise adjustment of the display's luminance. The over-voltage protection (OVP) prevents the CCFL from being damaged by excessive voltage, extending its lifespan. The over-current protection (OCP) limits the current flowing through the CCFL, preventing overheating and potential damage. The short-circuit protection (SCP) shuts down the inverter in case of a short circuit, protecting the controller and the CCFL. Open-lamp protection detects and responds to open-circuit conditions. The soft-start function gradually increases the voltage applied to the CCFL during startup, minimizing stress and prolonging its lifespan. The integrated oscillator reduces the need for external components, simplifying the design and lowering the overall cost. High-efficiency DC-DC conversion minimizes power losses, making the OZ970G suitable for portable devices where battery life is critical. The wide input voltage range allows the controller to operate with various power sources.

In summary, the OZ970G is a versatile and efficient CCFL backlight controller that provides comprehensive protection features and simplifies the design process. Its PWM dimming, soft-start function, and integrated oscillator make it a suitable choice for a wide range of LCD applications.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess