Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr Essentra Components
Series Richco, SOF
Package Bulk
Type Foot
Shape Cylindrical, Recessed Center
Color Black
Dimension 0.750" Dia (19.05mm)
Thickness 0.453" (11.50mm)
Material Rubber, Neoprene
Form Individual Pieces
Mounting Type Screw Mount
Other Names SOF-15125,SOF-15125R,61100323,RPC5101,SOF15125
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275195-SOF-15125
Ultra Librarian 3D Model Ultra Librarian SOF-15125 CAD Model

Description

The Richco SOF series cylindrical foot is a high-quality hardware accessory designed to provide stability and support to electronic devices.

  • Center: Recessed
  • Shape: Cylindrical
  • Material: Rubber and neoprene
  • Diameter: 0.750 inches
  • Thickness: 0.453 inches
  • Mounting: Screw mounting
  • Packaging: Bulk
  • Pieces: 100
  • Color: Black

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SJ-5306-CLEAR-3000/CASE
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
ECAD model for 330361
3M
Need more? Email Us
ECAD model for SJ-5514 (WHITE)
J.W. Winco
STEEL ZINC PLATED LEVELING FEET
Need more? Email Us
ECAD model for 40-60-3/8X16-150-A1-S
Essentra Components
PUSH FIT BUMPER FOOT: COMPATIBLE / Bumper Cylindrical, Tapered 0.472" Dia (11.99mm) PVC Black
Need more? Email Us
ECAD model for GRF64718A
3M
BUMPER CYL 0.44" DIA CLR 1=1000
Lowest to $0.3054
ECAD model for SJ5303
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
ECAD model for 331641
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 401617
Elesa USA Corporation
Need more? Email Us
ECAD model for 360001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention