Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer O2MICRO
Win Source Part Number 715679-OZ8681LN-E-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8681LN-E-0-TR CAD Model

Description

The OZ8681LN-E-0-TR is a backlight controller IC from O2MICRO. This IC is designed to drive and control the backlight in LCD panels, providing features such as brightness control, dimming, and protection circuits. It is commonly used in laptops, monitors, and other display devices to provide efficient and reliable backlight operation.

Applications

  • Laptop LCD Panels: Controls the backlight brightness and dimming in laptop displays.
  • Monitor LCD Panels: Drives and regulates the backlight in desktop monitor screens.
  • Tablet Displays: Used in tablet devices to manage the backlight of the LCD screen.
  • Automotive Displays: Implemented in automotive display systems for instrument panels and infotainment screens.
  • Industrial Displays: Employed in industrial control panels and display units.

Features

  • PWM Dimming Control: Allows for precise adjustment of backlight brightness.
  • Overvoltage Protection (OVP): Protects the backlight circuit from voltage spikes.
  • Overcurrent Protection (OCP): Prevents damage from excessive current flow.
  • Short Circuit Protection (SCP): Shuts down the circuit in case of a short.
  • Integrated MOSFET Driver: Simplifies the circuit design by integrating the MOSFET driver.

Benefits

  • Improved Display Quality: Enables precise brightness control for optimal viewing experience.
  • Enhanced System Reliability: Protection features safeguard the backlight circuit from damage.
  • Extended Backlight Lifespan: Efficient driving scheme prolongs the life of the backlight.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Power Savings: Optimizes backlight power consumption for increased energy efficiency.

Technical Specifications

The OZ8681LN-E-0-TR features a specific input voltage range, output voltage capability, and switching frequency. It also specifies the dimming frequency and PWM control range. Protection features such as OVP and OCP have defined threshold values. Further details can be found in the O2MICRO datasheet.

The OZ8681LN-E-0-TR is a versatile and reliable backlight controller IC that provides essential functionality for LCD panel backlighting. Its integrated features and protection circuits make it an ideal choice for a wide range of display applications.

You May Also Be Interested in

Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $5.3729
ECAD model for AD7418ARM
Advanced Micro Devices
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $3.6557
ECAD model for AM29LV160BB-120EC
Sanken
Silicon NPN Triple Diffused Planar Transistor(Display Horizontal Deflection Output, Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC5124
Analog Devices Inc.
1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Lowest to $9.2338
ECAD model for ADG1604BCPZ-REEL7
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.3449
ECAD model for 74HCT393
Anachip Corp
High Voltage Hall-Effect Smart Fan Motor Controller
Lowest to $2.8266
ECAD model for AH287-PL
Fuji Electric
1200V / 400A 1 in one-package IGBT Module
Lowest to $120.3048
ECAD model for 1MBI400S-120
ON Semiconductor
8-Bit Serial-In, Parallel-Out Shift Register | IC SHIFT REGISTER 8BIT 14TSSOP
Lowest to $1.0557
ECAD model for 74VHC164MTC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention