EN
  • EN
  • DE

Z0107MN

Part No Z0107MN
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1282642-Z0107MN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0107MN CAD Model

Description

The Z0107MN is a high-quality triac manufactured by NXP Semiconductors, designed to provide efficient and reliable performance for a wide range of applications. This semiconductor device is capable of controlling AC power for various electronic components, making it an essential part of many modern electrical systems.

Key Features

  • Current Rating: The Z0107MN can handle a continuous on-state current of up to 1A, which is suitable for light to medium power applications.
  • Voltage Capabilities: With a maximum repetitive peak off-state voltage of 600V, this triac can be used in systems with high voltage requirements, providing ample headroom for surges and transients.
  • Sensitivity: The device features a sensitive gate that allows for direct interfacing with microcontrollers and other logic-level devices, ensuring easy integration into complex circuits.
  • Package: Encased in a SOT-223 surface-mount package, the Z0107MN offers a compact footprint for space-constrained applications, while also ensuring robustness and durability.
  • Temperature Tolerance: It operates within a wide temperature range, making it suitable for industrial and consumer applications where temperature variations are common.

Applications

The versatility of the Z0107MN allows it to be used in a variety of applications. It is commonly found in home appliances like dimmer circuits for lighting, speed controls for electric fans, and temperature modulation in heating systems. Additionally, it is used in motor control circuits and power tools where precise AC power control is necessary. Its high reliability also makes it a preferred choice for automation systems and smart home devices.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the Z0107MN is no exception. Each device is rigorously tested to ensure it meets the high standards expected by consumers and professionals alike. With its robust design and proven performance, the Z0107MN from NXP is an excellent choice for designers looking to incorporate a reliable triac into their electronic designs.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205
Intel
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1756 $57.9480
800+ $0.1444 $115.5200
1,240+ $0.1398 $173.3520
1,710+ $0.1351 $231.0210
2,215+ $0.1305 $289.0575
2,975+ $0.1167 $347.1825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess