EN
  • EN
  • DE

BQ296213DSGR

Part No BQ296213DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name BQ296213
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BQ296213DSGR-ND, 296-50974-1, 296-50974-2, 296-50974-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913461-BQ296213DSGR
Ultra Librarian 3D Model Ultra Librarian BQ296213DSGR CAD Model

Description

Introducing the Texas Instruments BQ296213DSGR Battery Protector

The Texas Instruments BQ296213DSGR is a cutting-edge battery protection device designed to safeguard single-cell Li-Ion and Li-Polymer batteries. A vital component for portable electronic devices, this IC ensures that the power source remains within safe operating limits, thereby extending the lifespan of the battery and maintaining the reliability of the device it powers.

Key Features

  • High-Accuracy Monitoring: The BQ296213DSGR offers precise monitoring of overcharge, over-discharge, and overcurrent conditions, which are critical for the safety and longevity of the battery.
  • Low Power Consumption: With an emphasis on energy efficiency, this battery protector consumes minimal power, which is essential for maximizing the battery life of portable devices.
  • Small Footprint: Housed in a compact 8-pin DSGR package, the BQ296213DSGR is ideal for space-constrained applications, allowing for more flexible and compact circuit design.

Protection Features

  • Overcharge Voltage Protection: The device ensures that the battery voltage does not exceed a preset threshold, preventing potential damage from overcharging.
  • Over-discharge Voltage Protection: It also protects the battery from being discharged below a critical level, which can compromise battery health and performance.
  • Overcurrent Protection: In the event of an overcurrent situation, the BQ296213DSGR acts swiftly to disconnect the battery, safeguarding it from potential harm.

Applications

The versatility of the BQ296213DSGR makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Electronic cigarettes
  • Personal health and fitness devices

With its robust protection features and compact design, the Texas Instruments BQ296213DSGR is an indispensable component for designers and manufacturers who are looking to enhance the safety and efficiency of their battery-powered devices. By integrating this battery protector, you can ensure a reliable power management solution that not only protects the battery but also contributes to the overall performance and user satisfaction of the end product.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3425 $51.3750
360+ $0.2811 $101.1960
555+ $0.2723 $151.1265
760+ $0.2635 $200.2600
985+ $0.2547 $250.8795
1,315+ $0.2284 $300.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,988 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess